Hot / Thermal Press Die Cutters and Die Cutting Machines

3 Results
Omega AP
from Contech

Available in 25-ton capacity [See More]

  • Equipment Type: Hot / Thermal Press
  • Automation / Control: Manual
  • Technology: Hydro-mechanical; Hydraulic
  • Frame & Head Type: Bench or Tabletop; Open Back
CHIESA Hydraulic Up-Stroke Heated Platen & Cutting Press
from Manufacturers Supplies Co.

The Chiesa Hydraulic Up-Stroke Heated Platen & Cutting Presses are versatile machines able to support total cutting & kiss-cutting, crease/seal applications, molding & trimming, laminating, printing & embossing for a wide range of products; both natural & synthetic. Ideally... [See More]

  • Equipment Type: Hot / Thermal Press
  • Capacity: 45 to 220
  • Technology: Hydraulic
  • Stroke: 2.95 to 7.87
Omega OP
from Contech

Offers simple, low-cost die-cutting, embossing, debossing and foil stamping.Processes sheets up to 16"X20".Plugs into any 110 volt outlet.Flip-top platen for easy die changes.Heat blanket system allows precise temperature control [See More]

  • Equipment Type: Hot / Thermal Press
  • X / Length: 20
  • Technology: Mechanical
  • Y / Depth: 16