Rotary Die Cutter Die Cutters and Die Cutting Machines

23 Results
Abrasive Disc Cutting System -- ABR 40
from Associated Pacific Machine Corp.

Two axis computer numerical control traveling head die units cutting machines with three sets of servo motor positioning. Motorized four post mechanical stops for accurate bottom position control. P.P. cutting pad with pad shifter. Punch slug box under head to automatically collect scrap material. [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 40
  • Technology: Servo
  • Daylight: 8.27
Digital Print Finishing System -- Delta Mod-Tech® Spectrum®
from Delta ModTech

The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]

  • Equipment Type: Die Cutting - Rotary
  • Y / Depth: 13
  • Technology: Servo
  • Automation / Control: PC Control; PLC Controller
BCS™ / BCR™ -- Blister Card Cutting System Model BCS
from AZCO Corporation

The Blister Card Cutting system allows original format of blister card to be cut into different sizes. It is simple to use and compact in size, the blisters are loaded into a vertical magazine. From the magazine the cards are automatically feed into a shear cutting station. Subsequently the blisters... [See More]

  • Equipment Type: Die Cutting - Rotary
  • Automation / Control: Automatic / Indexing
  • Technology: Air or Pneumatic; Mechanical
  • Frame & Head Type: Bench or Tabletop
A-flex Technology Concept
from Hyperion Materials & Technologies

A-flex rotary cutting technology allows customers to quickly replace the anvil without disassembling the unit from the line. This solution reduces downtime and optimizes the need for spare parts, thus generating savings. [See More]

  • Equipment Type: Die Cutting - Rotary
Die Cutting Press And Feeding System -- USA CP-25
from Associated Pacific Machine Corp.

Cutting force of 25 tons. Head rotation. Automated incremental feed slide table. Pad shifter. Cutpart collection box on head. Photocell safety guard. Suitable for soft and firm sheet material such as insole, gasket, paperboard, plastic, and foam [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 25
  • Technology: Servo
  • Daylight: 6.3
Mod-Tech® Rotary Converter
from Delta ModTech

The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]

  • Equipment Type: Die Cutting - Rotary
  • Y / Depth: 24
  • Technology: Servo
  • Automation / Control: PC Control; PLC Controller
Custom Cutting Solutions
from Hyperion Materials & Technologies

Hyperion is always striving to answer every customer's need by developing dedicated rotary cutting solutions, which can be suitable to demanding applications or special machine processes, whether it is an existing or a new converting line. [See More]

  • Equipment Type: Die Cutting - Rotary
Die Cutting Press And Feeding System -- USA CP-30
from Associated Pacific Machine Corp.

Cutting force of 30 tons. Urethane or nylon cutting belt system. Clamping beam feeding system. Outboard conveyor with gravity roller. Photocell safety guard. Suitable for multiple material rolls [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 30
  • Technology: Servo
  • Daylight: 6.3
RFID Manufacturing System -- Delta Mod-Tech® Predator®
from Delta ModTech

Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]

  • Equipment Type: Die Cutting - Rotary
  • Y / Depth: 10
  • Technology: Servo
  • Automation / Control: PC Control; PLC Controller
Helicut Technology Concept
from Hyperion Materials & Technologies

Patented Helicut rotary cutting technology is suitable for cutting profiles that are oriented in the cross direction compared to the material flow, thus requiring high cutting forces and generating vibrations. With Helicut, the cutting process becomes smoother and performance is greatly enhanced. [See More]

  • Equipment Type: Die Cutting - Rotary
Die Cutting Press And Feeding System -- USA CP-70
from Associated Pacific Machine Corp.

Cutting force of 70 tons. Head rotation. Inboard pinch roll feeder. Outboard pinch roll feeder. Pad shifter. Photocell safety guard. Sensor to activate first cutting stroke. Suitable for sheet material and thick single or double roll material [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 70
  • Technology: Servo
  • Daylight: 5.5
Rotary Converting System -- Delta Mod-Tech® Crusader®
from Delta ModTech

The Delta Crusader ® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains. [See More]

  • Equipment Type: Die Cutting - Rotary
  • Y / Depth: 13
  • Technology: Servo
  • Automation / Control: PC Control; PLC Controller
HTC - High Technology Concept
from Hyperion Materials & Technologies

Patented rotary cutter extension based on HTC technology is specifically suitable for improving cutting stability and reliability in processes running at high speeds or in challenging cutting conditions. It includes a dampening device able to stabilize the cut and thus enhance rotary cutting... [See More]

  • Equipment Type: Die Cutting - Rotary
Foam Die Cutting System -- HBC 100
from Associated Pacific Machine Corp.

Cutting force of 100 metric tons. 250 mm stroke. Inboard pinch roll and conveyor belt feed system. Outboard pinch roll and conveyor belt feed system. Motorized four post mechanical stops. Suitable for sheet materials, foam planks and rolls. 40 to 400 tons [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 110
  • Technology: Servo
  • Stroke: 9.84
IQUT - Intelligent Cutting Solution
from Hyperion Materials & Technologies

Embracing the trend of Industry 4.0, we have developed an intelligent rotary cutting solution able to measure and monitor the parameters that have an influence on the cutting performance. [See More]

  • Equipment Type: Die Cutting - Rotary
Four Corner Envelope Cutting Machine -- Model THNC-N30
from Associated Pacific Machine Corp.

Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm. Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm. Die lubrication for clean cuts and longer die life. [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 30
  • Technology: Hydraulic
  • Daylight: 9.65
MICRO Unit
from Hyperion Materials & Technologies

Our smallest cutting solution suitable for a broad range of rotary cutting applications. Provides all the features and components of our Regular model in a smaller, more cost-effective unit. [See More]

  • Equipment Type: Die Cutting - Rotary
Four Pillar Full Head Press -- USA FH 2763-40
from Associated Pacific Machine Corp.

The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience. You can be assured that the best and most up to date engineering technology has been utilized in the USA FH series. The USA FH series has a strong exterior reinforced... [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 40
  • Technology: Hydraulic
  • Stroke: 4.3
PBA Model
from Hyperion Materials & Technologies

Modular and patented PBA (positive bending anvil) solution especially suitable for the production of baby and adult pants. It uses a controlled interference system that enables a compact and light weight rotary cutting solution with an outstanding lifetime. [See More]

  • Equipment Type: Die Cutting - Rotary
High Speed Die Cutting Press -- USA HS1212-12
from Associated Pacific Machine Corp.

Manual 4 post mechanical stops. Pneumatic die rails under the head. Polypropylene cutting pad with oscillating pad shifter. Inboard and outboard pneumatic pinch rolls. 1 HP servo motor positioning system. Material rewind stand with tension bar. Two roll material unwind stand with tension bar. Slug... [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 13.23
  • Technology: Servo
  • Stroke: 5.1
Regular Model
from Hyperion Materials & Technologies

Modular solution suitable for a broad range of rotary cutting applications. Provides all the necessary features and components to provide reliable performance and optimized cost. [See More]

  • Equipment Type: Die Cutting - Rotary
Two Axis Computer Press -- CP 2283-30E
from Associated Pacific Machine Corp.

Cutting force of 30 metric tons. In and out pinch roll. Poly pad and pad shifter or cutting belt. Suitable for sheet and roll stock. Available with head rotation for nesting cut parts [See More]

  • Equipment Type: Die Cutting - Rotary
  • Capacity: 33.07
  • Technology: Servo
  • Automation / Control: PC Control
Sleeve Model
from Hyperion Materials & Technologies

Patented rotary cutter solution delivering extreme flexibility and quick format change. It is suitable for femcare, baby ear cuts, and medical applications. The Sleeve technology enables a strong return on total investment while maintaining outstanding cutting performance. [See More]

  • Equipment Type: Die Cutting - Rotary