Mechanical Die Cutters and Die Cutting Machines

11 Results
Belt Press
from Contech

Belt press [See More]

  • Technology: Mechanical
  • Automation / Control: Manual
  • Equipment Type: Belt Press
  • Frame & Head Type: Open Back
GD Automated Flat-Bed Die Cutting & Converting System -- 401D
from Manufacturers Supplies Co.

The Guidolin Girotto automated flat-bed die cutting press, model GD 401D, is the ideal automated converting system for converters of pressure sensitive adhesive and double sided adhesives, foams & laminated foams (open & closed cell), converters in the transportation industry (internal... [See More]

  • Technology: Mechanical
  • Capacity: 20
  • Equipment Type: Die Cutting - Clicker Press
  • Stroke: 1.57
BCS™ / BCR™ -- Blister Card Cutting System Model BCS
from AZCO Corporation

The Blister Card Cutting system allows original format of blister card to be cut into different sizes. It is simple to use and compact in size, the blisters are loaded into a vertical magazine. From the magazine the cards are automatically feed into a shear cutting station. Subsequently the blisters... [See More]

  • Technology: Air or Pneumatic; Mechanical
  • Automation / Control: Automatic / Indexing
  • Equipment Type: Die Cutting - Rotary
  • Frame & Head Type: Bench or Tabletop
Four Pillar Full Head Press -- USA FHE2050-25
from Associated Pacific Machine Corp.

These APMC Four Pillar Presses are excellent for diecutting plastics, foam, leather, gaskets, felt, abrasives, and many kinds of composites and textiles. Very efficient for making clean cuts of multiple layers of material. Automatic balancing system to provide accurate cut parts. Die height and... [See More]

  • Technology: Mechanical
  • Capacity: 25
  • Equipment Type: Die Cutting - Clicker Press
  • Stroke: 3.9
Omega OP
from Contech

Offers simple, low-cost die-cutting, embossing, debossing and foil stamping.Processes sheets up to 16"X20".Plugs into any 110 volt outlet.Flip-top platen for easy die changes.Heat blanket system allows precise temperature control [See More]

  • Technology: Mechanical
  • X / Length: 20
  • Equipment Type: Hot / Thermal Press
  • Y / Depth: 16
GD Flat-Bed Die Cutting Press EL Series
from Manufacturers Supplies Co.

The Guidolin Girotto models 151 & 301 EL automatic electro-mechanical flat-bed die cutting machines are the latest versions of the successful GD 151 D & 301 D lines. The new EL version keeps its solid frame structure, mechanical fly-wheel operation with micro-metric single cylinder... [See More]

  • Technology: Mechanical
  • Capacity: 5 to 10
  • Equipment Type: Die Cutting - Clicker Press
  • Stroke: 1.18
Jigsaw Puzzle Auto Cutting Machine -- ABC-150
from Associated Pacific Machine Corp.

Twin cylinder, four column cunstruction with double mechanical balancing mechanism and reinforced full head ensure even cutting death for congested cutting dies. Blade downward cutting die mounted under head and material placed on steel sliding table achieve easy material loading and cutparts... [See More]

  • Technology: Mechanical
  • Capacity: 150
  • Equipment Type: Jigsaw Puzzle
  • X / Length: 29.92
Omega UP
from Contech

Fiber optic control, membrane switch embossing, hard tooling capacity [See More]

  • Technology: Mechanical
  • Automation / Control: Manual
  • Equipment Type: Hot / Thermal Press
  • Frame & Head Type: Bench or Tabletop; Open Back
GD High Speed Kiss Cutting Machine -- 151D
from Manufacturers Supplies Co.

The Guidolin Girotto high speed mechanical die cutting / kiss cutting machine, model GD 151D, is the ideal narrow web cutting press for converters of adhesive and double sided adhesive tapes, laminated foams (open & closed cell), converters in the automotive field (internal gaskets & car... [See More]

  • Technology: Mechanical
  • Capacity: 5
  • Equipment Type: Die Cutting - Clicker Press
  • Stroke: 1.57
USA Series Receding Head Cutting Press -- USA RH 2363-30
from Associated Pacific Machine Corp.

APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA... [See More]

  • Technology: Mechanical
  • Capacity: 30
  • Equipment Type: Receding Head
  • Stroke: 4.3
GD Narrow Web Flat-Bed Die-Kiss Cutting Press -- 301D
from Manufacturers Supplies Co.

The Guidolin Girotto narrow web flat-bed die-kiss cutting press, model GD 301D, is the ideal automated converting system for converters of pressure sensitive adhesive and double sided adhesives, foams & laminated foams (open & closed cell), converters in the transportation industry (internal... [See More]

  • Technology: Mechanical
  • Capacity: 10
  • Equipment Type: Die Cutting - Clicker Press
  • Stroke: 1.57