WUXGA (1920 x 1200) Tablet Computers

16 Results
Smart Device Manager
from ABB Measurement & Analytics

ABB Smart Device Manager is a device management tool that fully embraces the Field Device Integration (FDI) Common Host Components. It makes the configuration, commissioning, diagnostics and maintenance of fieldbus instruments easier and quicker than ever before. ABB's Smart Device Manager software... [See More]

  • Screen Resolution: WUXGA
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Main Memory: 8.00
1250495 [FZ-G1R0008TE from Panasonic]
from RS Components, Ltd.

The fully rugged Panasonic Toughpad FZ-G1 tablet with Windows 10 Pro sets the new benchmark for outdoor viewable tablets making it ideal for field workforces. Highly mobile and lightweight Toughpad FZ-G1 Windows 10 Pro tablet answers the needs of organisations that require Windows 10 Pro... [See More]

  • Screen Resolution: WUXGA; 1920 x 1200
  • Main Memory: 4.00
  • Operating System: Microsoft®
  • Display Size: 10.1
10.1" Industrial-Grade Tablet -- AIM-68S-201000
from Advantech

10.1" Industrial-Grade Tablet. Integrated barcode scanner supports data collection. Intel Alder Lake-N processor for Windows 11 IoT Enterprise (GAC). The battery with capacity meter that shows the remaining power and recharge status minimizes system interruptions for reliable long-duration... [See More]

  • Screen Resolution: WUXGA; WUXGA 1920 x 1200
  • Processor: Intel 386 Family; Intel® N200, 3.70 GHz
  • Operating System: Windows 11 IoT Enterprise (GAC); Microsoft®
  • Main Memory: 8.00
9075716
from RS Components, Ltd.

The Bartec Agile X is an extremely slim-line, rugged and highly flexible industrial tablet PC for rough environments. Agile X Industrial Tablet PC has many international certifications and can be used throughout the world. It is licensed for ATEX and IECEx Zone 2/22 and to UL Class I Division 2. A... [See More]

  • Screen Resolution: WUXGA; 1920 x 1200pixels
  • Main Memory: 8.00
  • Operating System: Microsoft®
  • Display Size: 10.1
10.1" Medical-Grade Tablet -- AIM-68H-202000
from Advantech

10.1" Medical-Grade Tablet. Intel ® N200 processor support on Windows10/11 Enterprise for high performance. 10.1" WUXGA projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning ® Gorilla ® Glass. EN/UL 60601 certification, ensuring patient and medical... [See More]

  • Screen Resolution: WUXGA; WUXGA 1920 x 1200
  • Processor: Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
  • Operating System: Windows 10/11 IoT Enterprise (Linux OS Optional)
  • Main Memory: 8.00
9075719
from RS Components, Ltd.

The Bartec Agile X is an extremely slim-line, rugged and highly flexible industrial tablet PC for rough environments. Agile X Industrial Tablet PC has many international certifications and can be used throughout the world. It is licensed for ATEX and IECEx Zone 2/22 and to UL Class I Division 2. A... [See More]

  • Screen Resolution: WUXGA; 1920 x 1200pixels
  • Main Memory: 8.00
  • Operating System: Microsoft®
  • Display Size: 10.1
10.1" Medical-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor and Android 13 -- AIM-78H-200B00
from Advantech

10.1" Medical-Grade Tablet with Qualcomm ® Snapdragon ™ 660 Processor and Android 13. Qualcomm SDA660 with Android 10/13. 10.1" Full-HD capacitive touch screen designed with scratch-resistant Corning ® Gorilla ® Glass. Supports glove mode and stylus with palm detection to expand... [See More]

  • Screen Resolution: WUXGA; WUXGA 1920 x 1200
  • Processor: Qualcomm SDA660 /SDM660 (up to 2.2GHz)
  • Operating System: Android 10 with non-GMS certification
  • Main Memory: 8.00
Tablet -- Google Nexus 7
from Google, Inc.

Nexus 7 is made by ASUS and packs a serious punch. With a quad-core Qualcomm Snapdragon ™ S4 Pro processor and 2GB of RAM, everything runs faster. Plus, high-performance rendering ensures 3D graphics are smooth and dynamic. With dual-band Wi-Fi and optional 4G LTE, including support for... [See More]

  • Screen Resolution: WUXGA
  • Speed: 1500
  • Processor: Qualcomm Snapdragon S4 Pro, 1.5GHz
  • Main Memory: 2.00
Lenovo Miix 320
from Lenovo

With the Miix 320, you get the best of both worlds. A fully functional laptop and a tablet-in one streamlined, portable device. Boasting a detachable keyboard, 10-hour battery life, smooth processing, and productivity-enhancing tools, it enables you to get things done on the go, pronto. When you... [See More]

  • Screen Resolution: WUXGA
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Speed: 1440
10" Rugged Tablet PC -- TRT-5180-10
from Teguar Corporation

This rugged tablet is built to withstand rigorous, long-term operation in the toughest environments. The tablet ’s IP65 rated bezel protects its Intel Kabylake Dual Core processer from water, humidity, dust and dirt. The TRT-5180-10 can withstand accidental drops, shocks and falls, as it... [See More]

  • Screen Resolution: WUXGA
  • Main Memory: 4.00 to 8.00
  • Processor: Intel 386 Family
  • Display Size: 10.1
Lenovo Miix 510
from Lenovo

Work or play-you decide. The 12.2" Lenovo Miix 510 is the 2-in-1 PC that adapts to every moment, whatever you're doing. With unique watchband hinges, the Miix 510 is both your laptop and your tablet. Use the keyboard to power through your tasks. Detach it and be creative with your fingertips - or... [See More]

  • Screen Resolution: WUXGA
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Speed: 2500
12" Rugged Tablet -- TRT-4380-12
from Teguar Corporation

The TRT-4380-12 is a fanless rugged tablet with a 12" full HD touchscreen! It features the Intel Cherrytrail processor and is IP65 waterproof rated, as well as complying with MIL-STD-810G to ensure it is protected from accidental drops, falls, and shocks. This tablet comes with built-in WiFi,... [See More]

  • Screen Resolution: WUXGA
  • Speed: 1400
  • Processor: Intel 386 Family
  • Main Memory: 4.00
Lenovo Miix 520
from Lenovo

Powerful and versatile, the Miix 520 is as flexible as you are. Feeling creative? Grab your Lenovo Active Pen 2 and write or draw on screen. Need to chill? Detach the keyboard for a multimedia-rich tablet with stunning 12" display and crisp sound. Want help? Ask Cortana-your truly personal digital... [See More]

  • Screen Resolution: WUXGA
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Speed: 1600
12" Rugged Tablet PC -- TRT-5180-12
from Teguar Corporation

The TRT-5180-12 is a full IP65 protected ten point projective capacitive 12 ” touchscreen tablet which is ideal for field use in industrial conditions. The hot-swappable battery facilitates 24/7 operation with no interruptions. This TRT-5180-12 tablet can withstand accidental drops, shocks and... [See More]

  • Screen Resolution: WUXGA
  • Main Memory: 4.00 to 8.00
  • Processor: Intel 386 Family
  • Display Size: 12.2
Lenovo Tab 3 10
from Lenovo

The Lenovo Tab 3 10 Plus and Business Edition are made with entertainment and work in mind. With the Tab 3 10 Plus, enjoy movies and games in sharp Full HD resolution. Built-in dual-speakers and long battery life make the Tab 3 10 Plus the ideal portable movie theater/binge-watching companion. The... [See More]

  • Screen Resolution: WUXGA
  • Speed: 1300
  • Processor: MediaTek
  • Main Memory: 2.00
Yoga Book with Windows
from Lenovo

Mobile productivity enters a new era with the Lenovo Yoga Book with Windows, a 2-in-1 tablet like none you've seen before. Annotate better with Real Pen. Type better with the Halo keyboard. With this Windows 2-in-1, different works better. [See More]

  • Screen Resolution: WUXGA
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Speed: 2400