Ruggedized Tablet Computers

19 Results
Smart Device Manager
from ABB Measurement & Analytics

ABB Smart Device Manager is a device management tool that fully embraces the Field Device Integration (FDI) Common Host Components. It makes the configuration, commissioning, diagnostics and maintenance of fieldbus instruments easier and quicker than ever before. ABB's Smart Device Manager software... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Main Memory: 8.00
10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen -- MIT-W102-Q04D0C00E
from Advantech

10" Medical-Grade Tablet with Intel ® Pentium ® Processor and PCAP Touchscreen. Intel ® Pentium ® N4200 processor. Supports Windows 10 IOT and Linux operating systems. EN/UL 60601 certification - ensuring patient and medical staff safety. 10.1" WUXGA display with multi-point... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Processor: Intel 386 Family; Intel® Pentium® N4200 processor
  • Operating System: Linux; Windows 10 IoT Enterprise LTSC, Linux (available upon request); Microsoft®
  • Main Memory: 4.00
BARTEC ET60/65 EX2 Android Tablet -- bartec et60 65ex2 android tablet
from BARTEC

The most versatile Android ™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10 “ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra Technologies, these tablets are built like a tank, ready to... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Processor: Intel 386 Family
BARTEC ET60/65 EX2 Windows Tablet -- bartec-et60-65ex2-windows-tablet
from BARTEC

Powerful Windows ™ tablets for safe use: BARTEC ET60/65EX2 Windows Tablet Engineered in collaboration with Zebra Technologies, the rugged design guarantees long-term usability and operational reliability even under extreme conditions. With Windows 11, the Intel ® Core ™ Ultra... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
Tablet PC Agile S NI -- tablet-agile-s-ni
from BARTEC

The Agile S NI from BARTEC is a rugged and highly flexible industry tablet PC for rough environments. The Agile S NI has a large number of international certifications and can be used throughout the world. It is certified for ATEX/IECEx/UKEX Zone 2/22 and NEC Class I Div. 2. Thanks to its broad... [See More]

  • General Features: Ruggedized; Bluetooth
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Main Memory: 8.00
Air Warrior EDM Tablet PC
from Secure Communication Systems

The Air Warrior EDM Tablet PC kneeboard computer system is a rugged, lightweight , portable workstation that provides the high performance Windows XP Professional Operating System in a configuration optimized for rugged wearable, kneeboard requirements. The EDM Tablet PC was called into action on... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: VIA Eden Ultra Low Voltage
  • Operating System: Windows® open software
  • Speed: 1000
10" Qualcomm Rugged Tablet -- TRT-Q5380-10
from Teguar Corporation

The TRT-Q5380-10 Android Rugged Tablet is built for tough environments in industries like construction, transportation, field services, inventory management, and more. With this powerful Qualcomm chipset, this tablet will allow you to reliably run business essential applications and tasks. The 700... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Processor: Qualcomm MSM8953 Octacore Processor
  • Operating System: Android 9.0 Operating System
  • Speed: 2200
Rugged Panel/Rack Mount Network Computer -- 7171DA Series
from Daisy Data Displays, Inc.

Panel/Rack Mount Network Computer versatile flat panel X-Terminal is a necessity to your military operations. It is incredibly rugged yet lightweight and compact enough to fit in the smallest spaces. COTS (Commercial Off The Shelf) design assures reliability for all military applications. [See More]

  • General Features: Ruggedized
  • Processor: PXA255 32-bit XScale
  • Operating System: Microsoft®
  • Main Memory: 0.02 to 0.07
10.2" Rugged Tablet Computer -- RTC-1000A
from Aaeon Systems Inc.

The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the RTC-1000D features Intel Core Duo U2500 1.2GHz/ Celeron M 423 1.0GHz ULV processors. Both models are... [See More]

  • General Features: Ruggedized
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Display Size: 10.2
Heavyweight Field Performance Tablet PC -- Algiz® RT7
from Handheld

Perfectly ergonomic, seriously rugged, and ready for any task, the 7-inch Algiz RT7 offers unmatched field performance at an excellent value. Whether you ’re collecting data, crunching numbers or viewing graphics, the Algiz RT7 ’s powerful Qualcomm quad-core processor provides reliable,... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Qualcomm® MSM8916
  • Operating System: Android 5.1.1 (Lollipop)
  • Speed: 1200
Data Collection Tablet -- AR-C10
from Allied Reliability Group

The AR-C10 data collector is an Intel ® Celeron ® based rugged tablet PC that runs on Microsoft ’s Windows Embedded 8.1 Industry Pro operating system. Its sole purpose is to streamline data collection via multi-technology integration with a single source of data storage. In addition to... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Display Size: 10.4
Commander's Digital Assistant
from Secure Communication Systems

Designed to provide situational awareness & satellite communications [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: VIA Eden Ultra Low Voltage
  • Operating System: Linux (optional feature); Microsoft®
  • Speed: 1000
8" Android Rugged Tablet -- TRT-A5380-08
from Teguar Corporation

The TRT-A5380-08 is a fully rugged, 8 inch tablet. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate with your other devices. This industrial tablet PC is fully waterproof, with an IP67 rating and it also complies with MIL-STD-810G, so it can... [See More]

  • General Features: Ruggedized; Touch Screen
  • Speed: 1400
  • Operating System: Android 7.0 Operating System
  • Main Memory: 2.00
10.2" Rugged Tablet Computer -- RTC-1000AS
from Aaeon Systems Inc.

The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile... [See More]

  • General Features: Ruggedized
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Display Size: 10.2
Rugged Tablet PC -- Algiz®10X
from Handheld

The powerful Algiz ® 10X rugged tablet PC offers sophisticated technology and can withstand weather elements and harsh handling — a perfect match for today ’s mobile workforce. It operates on a powerful Intel ® quad-core processor, with a 128 GB SSD, expandable via microSD... [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Speed: 1830 to 2160
Pictor - 10.4" Electronic Flight Bag
from Secure Communication Systems

Constructed using two-piece aluminum alloy chassis for heightened rigidity [See More]

  • General Features: Ruggedized; Touch Screen
  • Processor: Intel 386 Family
  • Operating System: Linux (optional feature); XP Tablet; Microsoft®
  • Speed: 1600
8" Rugged Tablet -- TRT-4380-08
from Teguar Corporation

The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard 810G to protect from drops and shocks. It is ideal to be used in any area of your facility and can even be used... [See More]

  • General Features: Ruggedized
  • Speed: 1400
  • Processor: Intel 386 Family
  • Main Memory: 2.00 to 4.00
10.2" Rugged Tablet Computer -- RTC-1000D
from Aaeon Systems Inc.

The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel ® GMA950 graphics core. For expansion, the RTC-1000D has one PCMCIA or Smart Card slot, two Mini Card slots (Internal) and one CompactFlash ™ slot. The 80 GB SATA Hard... [See More]

  • General Features: Ruggedized
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Display Size: 10.2
Tablet / Notebook -- Algiz 7®
from Handheld

Super-rugged, ultra-mobile. The Algiz 7 ® represents the next generation of mobile PC performance. This rugged tablet PC is small, light and fast, with multiple connectivity options and a wide range of functionality. If you work with detailed maps or other visuals and need a larger display than... [See More]

  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Processor: Intel 386 Family
  • Operating System: Microsoft®
  • Speed: 1600