Microsoft® Tablet Computers

28 Results
BARTEC ET60/65 EX2 Windows Tablet -- bartec-et60-65ex2-windows-tablet
from BARTEC

Powerful Windows ™ tablets for safe use: BARTEC ET60/65EX2 Windows Tablet Engineered in collaboration with Zebra Technologies, the rugged design guarantees long-term usability and operational reliability even under extreme conditions. With Windows 11, the Intel ® Core ™ Ultra... [See More]

  • Operating System: Microsoft®
  • General Features: Ruggedized; Touch Screen; Bluetooth
  • Processor: Intel 386 Family
10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen -- MIT-W102-Q04D0C00E
from Advantech

10" Medical-Grade Tablet with Intel ® Pentium ® Processor and PCAP Touchscreen. Intel ® Pentium ® N4200 processor. Supports Windows 10 IOT and Linux operating systems. EN/UL 60601 certification - ensuring patient and medical staff safety. 10.1" WUXGA display with multi-point... [See More]

  • Operating System: Linux; Windows 10 IoT Enterprise LTSC, Linux (available upon request); Microsoft®
  • Main Memory: 4.00
  • Processor: Intel 386 Family; Intel® Pentium® N4200 processor
  • Screen Resolution: 1920 x 1200
1250495 [FZ-G1R0008TE from Panasonic]
from RS Components, Ltd.

The fully rugged Panasonic Toughpad FZ-G1 tablet with Windows 10 Pro sets the new benchmark for outdoor viewable tablets making it ideal for field workforces. Highly mobile and lightweight Toughpad FZ-G1 Windows 10 Pro tablet answers the needs of organisations that require Windows 10 Pro... [See More]

  • Operating System: Microsoft®
  • Display Size: 10.1
  • Main Memory: 4.00
  • Screen Resolution: WUXGA; 1920 x 1200
Smart Device Manager
from ABB Measurement & Analytics

ABB Smart Device Manager is a device management tool that fully embraces the Field Device Integration (FDI) Common Host Components. It makes the configuration, commissioning, diagnostics and maintenance of fieldbus instruments easier and quicker than ever before. ABB's Smart Device Manager software... [See More]

  • Operating System: Microsoft®
  • Main Memory: 8.00
  • Processor: Intel 386 Family
  • Cache: 3000
Tablet PC Agile S NI -- tablet-agile-s-ni
from BARTEC

The Agile S NI from BARTEC is a rugged and highly flexible industry tablet PC for rough environments. The Agile S NI has a large number of international certifications and can be used throughout the world. It is certified for ATEX/IECEx/UKEX Zone 2/22 and NEC Class I Div. 2. Thanks to its broad... [See More]

  • Operating System: Microsoft®
  • Main Memory: 8.00
  • Processor: Intel 386 Family
  • Display Size: 10.1
10.1" Industrial-Grade Tablet -- AIM-68S-201000
from Advantech

10.1" Industrial-Grade Tablet. Integrated barcode scanner supports data collection. Intel Alder Lake-N processor for Windows 11 IoT Enterprise (GAC). The battery with capacity meter that shows the remaining power and recharge status minimizes system interruptions for reliable long-duration... [See More]

  • Operating System: Windows 11 IoT Enterprise (GAC); Microsoft®
  • Main Memory: 8.00
  • Processor: Intel 386 Family; Intel® N200, 3.70 GHz
  • Screen Resolution: WUXGA; WUXGA 1920 x 1200
8847771 [FZ-M1F150YTE from Panasonic]
from RS Components, Ltd.

The fully rugged Toughpad FZ-M1 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 10-finger multi-touch outdoor display and flexible configurations, this Windows 8.1 Pro tablet has been designed to optimise the efficiency... [See More]

  • Operating System: Microsoft®
  • Display Size: 7.0
  • Main Memory: 4.00
  • Screen Resolution: WXGA; 1280 x 800pixels
13.3" Medical-Grade Tablet with Intel® Core™ i5 processor -- AIM-89H-100110
from Advantech

13.3" Medical-Grade Tablet with Intel ® Core ™ i5 processor. 13.3" Full-HD IPS projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning ® Gorilla ® Glass. Intel ® Core ™ i5 processor support on Windows 10/11 IoT Enterprise for high... [See More]

  • Operating System: Windows 10 LTSC 21H2; Microsoft®
  • Main Memory: 8.00
  • Processor: Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
  • Screen Resolution: 1920 x 1080
8847787 [FZ-E1BFCAACE from Panasonic]
from RS Components, Ltd.

The Panasonic Toughpad FZ-E1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is one of the first devices in the Toughpad line to offer voice connectivity and has been designed for mobile workers in the... [See More]

  • Operating System: Microsoft®
  • Display Size: 5.0
  • Main Memory: 2.00
  • Screen Resolution: 1280 x 720pixels
Tablet PC - ITC 8113 - 2403738
from PHOENIX CONTACT USA

Configurable tablet PC with 33.8 cm/13,3" TFT display (projected capacitive multi-touch screen). Configurable: Processor, mass storage and operating system, for example. [See More]

  • Operating System: Microsoft®
  • Speed: 1600
  • Processor: Intel 386 Family
  • Main Memory: 4.00
Commander's Digital Assistant
from Secure Communication Systems

Designed to provide situational awareness & satellite communications [See More]

  • Operating System: Linux (optional feature); Microsoft®
  • Speed: 1000
  • Processor: VIA Eden Ultra Low Voltage
  • Main Memory: 1.00
RTC-1000A
from AAEON Electronics, Inc.

10.2 " Rugged Tablet Computer. Application. Industrial. Marine. Government. Business Automation. Utility Market. Emergency Medical Service. Transportation. Distribution. Professional Service. Field Sales. Main Feature. Intel ® Atom ™ N270 1.6GHz Processor. DDR2 SODIMM Socket x 1, Up... [See More]

  • Operating System: Microsoft®
  • Main Memory: 2.00
  • Speed: 1600
  • Display Size: 10.2
IdeaPad Miix 700
from Lenovo

The IdeaPad Miix 700 is designed to be different. Its distinctive watchband hinge and detachable folio keyboard will turn heads. The stunning display, agile Intel® Core ™ M processor, and blazing fast Internet speeds will gather an audience as you work or play. [See More]

  • Operating System: Microsoft®
  • Speed: 1100
  • Processor: Intel 386 Family
  • Main Memory: 4.00
Rugged Tablet PC -- Algiz®10X
from Handheld

The powerful Algiz ® 10X rugged tablet PC offers sophisticated technology and can withstand weather elements and harsh handling — a perfect match for today ’s mobile workforce. It operates on a powerful Intel ® quad-core processor, with a 128 GB SSD, expandable via microSD... [See More]

  • Operating System: Microsoft®
  • Speed: 1830 to 2160
  • Processor: Intel 386 Family
  • Main Memory: 4.00
Data Collection Tablet -- AR-C10
from Allied Reliability Group

The AR-C10 data collector is an Intel ® Celeron ® based rugged tablet PC that runs on Microsoft ’s Windows Embedded 8.1 Industry Pro operating system. Its sole purpose is to streamline data collection via multi-technology integration with a single source of data storage. In addition to... [See More]

  • Operating System: Microsoft®
  • Display Size: 10.4
  • Processor: Intel 386 Family
  • General Features: Ruggedized; Touch Screen; Bluetooth
Intel Atom based Panel PC -- PARD-S071TW
from American Portwell Technology Inc.

7" Fanless and Rugged Panel PC [See More]

  • Operating System: Microsoft®
  • Main Memory: 1.00
  • Processor: Intel 386 Family
  • Display Size: 7.0
10.2" Rugged Tablet Computer -- RTC-1000A
from Aaeon Systems Inc.

The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the RTC-1000D features Intel Core Duo U2500 1.2GHz/ Celeron M 423 1.0GHz ULV processors. Both models are... [See More]

  • Operating System: Microsoft®
  • Display Size: 10.2
  • Processor: Intel 386 Family
  • Screen Resolution: 1024 x 600
Rugged Panel/Rack Mount Network Computer -- 7171DA Series
from Daisy Data Displays, Inc.

Panel/Rack Mount Network Computer versatile flat panel X-Terminal is a necessity to your military operations. It is incredibly rugged yet lightweight and compact enough to fit in the smallest spaces. COTS (Commercial Off The Shelf) design assures reliability for all military applications. [See More]

  • Operating System: Microsoft®
  • Main Memory: 0.02 to 0.07
  • Processor: PXA255 32-bit XScale
  • Display Size: 10.4
Surface Pro
from Microsoft Corp.

Laptop Mode. Transform Surface Pro into Laptop Mode by opening the built-in Kickstand and adding our new Surface Pro Signature Type Cover,* featuring luxurious Alcantara ® material and an exceptionally responsive, full keyboard experience. Studio Mode. Lower the Kickstand — now featuring a... [See More]

  • Operating System: Microsoft®
  • Main Memory: 4.00 to 16.00
  • Processor: Intel 386 Family
  • Display Size: 12.3
Pictor - 10.4" Electronic Flight Bag
from Secure Communication Systems

Constructed using two-piece aluminum alloy chassis for heightened rigidity [See More]

  • Operating System: Linux (optional feature); XP Tablet; Microsoft®
  • Speed: 1600
  • Processor: Intel 386 Family
  • Main Memory: 2.00
RTC-1000AS
from AAEON Electronics, Inc.

10.2 " Rugged Tablet Computer. Main Feature. Intel ® Atom ™ N270 1.6GHz Processor. DDR2 SODIMM Socket x 1, Up To 2GB (Optional). 10.2 " 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional). Touch Screen, Advanced Optibond Technology (AOT ™). Rugged, Water and... [See More]

  • Operating System: Microsoft®
  • Main Memory: 2.00
  • Speed: 1600
  • Display Size: 10.2
Lenovo Miix 720
from Lenovo

The Miix 720 is all about you, your face, your touch, your creativity. A powerful laptop one minute, a touchscreen tablet the next. This 2-in-1 detachable is stylish and lightweight, combining chic design with a stunning display that will help you breeze through any task, wherever life takes you. [See More]

  • Operating System: Microsoft®
  • Speed: 2700
  • Processor: Intel 386 Family
  • Main Memory: 16.00
Tablet / Notebook -- Algiz 7®
from Handheld

Super-rugged, ultra-mobile. The Algiz 7 ® represents the next generation of mobile PC performance. This rugged tablet PC is small, light and fast, with multiple connectivity options and a wide range of functionality. If you work with detailed maps or other visuals and need a larger display than... [See More]

  • Operating System: Microsoft®
  • Speed: 1600
  • Processor: Intel 386 Family
  • Main Memory: 4.00
10.2" Rugged Tablet Computer -- RTC-1000AS
from Aaeon Systems Inc.

The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile... [See More]

  • Operating System: Microsoft®
  • Display Size: 10.2
  • Processor: Intel 386 Family
  • Screen Resolution: 1024 x 600
RTC-1000D
from AAEON Electronics, Inc.

10.2 " Rugged Tablet Computer. Main Feature. Intel ® Core ™ Duo U2500 1.2GHz Processor. DDR2 SODIMM Socket x 1, Up To 2GB (Optional). 10.2 " 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional). Touch Screen, Advanced Optibond Technology (AOT ™). Rugged, Water... [See More]

  • Operating System: Microsoft®
  • Main Memory: 2.00
  • Speed: 1200
  • Display Size: 10.2
Yoga Book with Windows
from Lenovo

Mobile productivity enters a new era with the Lenovo Yoga Book with Windows, a 2-in-1 tablet like none you've seen before. Annotate better with Real Pen. Type better with the Halo keyboard. With this Windows 2-in-1, different works better. [See More]

  • Operating System: Microsoft®
  • Speed: 2400
  • Processor: Intel 386 Family
  • Main Memory: 4.00
Tablet / Notebook -- Algiz®
from Handheld

Extreme field performance. The powerful Algiz ® 10X rugged tablet PC runs sophisticated technology and can withstand weather elements and harsh handling - a perfect match for today's mobile workforce. It operates on a powerful Intel ® Atom ™ N2800 dual-core processor, with a 128 GB... [See More]

  • Operating System: Microsoft®
  • Speed: 1860
  • Processor: Intel 386 Family
  • Main Memory: 4.00
10.2" Rugged Tablet Computer -- RTC-1000D
from Aaeon Systems Inc.

The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel ® GMA950 graphics core. For expansion, the RTC-1000D has one PCMCIA or Smart Card slot, two Mini Card slots (Internal) and one CompactFlash ™ slot. The 80 GB SATA Hard... [See More]

  • Operating System: Microsoft®
  • Display Size: 10.2
  • Processor: Intel 386 Family
  • Screen Resolution: 1024 x 600