Intel® Tablet Computers
from ABB Measurement & Analytics
ABB Smart Device Manager is a device management tool that fully embraces the Field Device Integration (FDI) Common Host Components. It makes the configuration, commissioning, diagnostics and maintenance of fieldbus instruments easier and quicker than ever before. ABB's Smart Device Manager software... [See More]
- Processor: Intel 386 Family
- Main Memory: 8.00
- Operating System: Microsoft®
- Cache: 3000
from Advantech
10" Medical-Grade Tablet with Intel ® Pentium ® Processor and PCAP Touchscreen. Intel ® Pentium ® N4200 processor. Supports Windows 10 IOT and Linux operating systems. EN/UL 60601 certification - ensuring patient and medical staff safety. 10.1" WUXGA display with multi-point... [See More]
- Processor: Intel 386 Family; Intel® Pentium® N4200 processor
- Main Memory: 4.00
- Operating System: Linux; Windows 10 IoT Enterprise LTSC, Linux (available upon request); Microsoft®
- Screen Resolution: 1920 x 1200
from BARTEC
The most versatile Android ™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10 “ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra Technologies, these tablets are built like a tank, ready to... [See More]
- Processor: Intel 386 Family
- General Features: Ruggedized; Touch Screen; Bluetooth
from Advantech
10.1" Industrial-Grade Tablet. Integrated barcode scanner supports data collection. Intel Alder Lake-N processor for Windows 11 IoT Enterprise (GAC). The battery with capacity meter that shows the remaining power and recharge status minimizes system interruptions for reliable long-duration... [See More]
- Processor: Intel 386 Family; Intel® N200, 3.70 GHz
- Main Memory: 8.00
- Operating System: Windows 11 IoT Enterprise (GAC); Microsoft®
- Screen Resolution: WUXGA; WUXGA 1920 x 1200
from BARTEC
Powerful Windows ™ tablets for safe use: BARTEC ET60/65EX2 Windows Tablet Engineered in collaboration with Zebra Technologies, the rugged design guarantees long-term usability and operational reliability even under extreme conditions. With Windows 11, the Intel ® Core ™ Ultra... [See More]
- Processor: Intel 386 Family
- General Features: Ruggedized; Touch Screen; Bluetooth
- Operating System: Microsoft®
from Advantech
10.1" Medical-Grade Tablet. Intel ® N200 processor support on Windows10/11 Enterprise for high performance. 10.1" WUXGA projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning ® Gorilla ® Glass. EN/UL 60601 certification, ensuring patient and medical... [See More]
- Processor: Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
- Main Memory: 8.00
- Operating System: Windows 10/11 IoT Enterprise (Linux OS Optional)
- Screen Resolution: WUXGA; WUXGA 1920 x 1200
from BARTEC
The Agile S NI from BARTEC is a rugged and highly flexible industry tablet PC for rough environments. The Agile S NI has a large number of international certifications and can be used throughout the world. It is certified for ATEX/IECEx/UKEX Zone 2/22 and NEC Class I Div. 2. Thanks to its broad... [See More]
- Processor: Intel 386 Family
- Main Memory: 8.00
- Operating System: Microsoft®
- Display Size: 10.1
from Advantech
13.3" Medical-Grade Tablet with Intel ® Core ™ i5 processor. 13.3" Full-HD IPS projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning ® Gorilla ® Glass. Intel ® Core ™ i5 processor support on Windows 10/11 IoT Enterprise for high... [See More]
- Processor: Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
- Main Memory: 8.00
- Operating System: Windows 10 LTSC 21H2; Microsoft®
- Screen Resolution: 1920 x 1080
from Allied Reliability Group
The AR-C10 data collector is an Intel ® Celeron ® based rugged tablet PC that runs on Microsoft ’s Windows Embedded 8.1 Industry Pro operating system. Its sole purpose is to streamline data collection via multi-technology integration with a single source of data storage. In addition to... [See More]
- Processor: Intel 386 Family
- Display Size: 10.4
- Operating System: Microsoft®
- General Features: Ruggedized; Touch Screen; Bluetooth
from Teguar Corporation
The TRT-4380-10 is a 10" fanless rugged tablet with an Intel Cherrytrail processor. It is IP65 waterproof and dustproof rated, as well as complying with MIL-STD-810G to protect from shocks, vibration, and drops. This rugged tablet can withstand being handled by many different users and has battery... [See More]
- Processor: Intel 386 Family
- Main Memory: 2.00 to 4.00
- Speed: 1400
- Display Size: 10.1
from Aaeon Systems Inc.
The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the RTC-1000D features Intel Core Duo U2500 1.2GHz/ Celeron M 423 1.0GHz ULV processors. Both models are... [See More]
- Processor: Intel 386 Family
- Display Size: 10.2
- Operating System: Microsoft®
- Screen Resolution: 1024 x 600
from Microsoft Corp.
Laptop Mode. Transform Surface Pro into Laptop Mode by opening the built-in Kickstand and adding our new Surface Pro Signature Type Cover,* featuring luxurious Alcantara ® material and an exceptionally responsive, full keyboard experience. Studio Mode. Lower the Kickstand — now featuring a... [See More]
- Processor: Intel 386 Family
- Main Memory: 4.00 to 16.00
- Operating System: Microsoft®
- Display Size: 12.3
from Lenovo
The IdeaPad Miix 700 is designed to be different. Its distinctive watchband hinge and detachable folio keyboard will turn heads. The stunning display, agile Intel® Core ™ M processor, and blazing fast Internet speeds will gather an audience as you work or play. [See More]
- Processor: Intel 386 Family
- Speed: 1100
- Operating System: Microsoft®
- Main Memory: 4.00
from Secure Communication Systems
Constructed using two-piece aluminum alloy chassis for heightened rigidity [See More]
- Processor: Intel 386 Family
- Speed: 1600
- Operating System: Linux (optional feature); XP Tablet; Microsoft®
- Main Memory: 2.00
from Handheld
The powerful Algiz ® 10X rugged tablet PC offers sophisticated technology and can withstand weather elements and harsh handling — a perfect match for today ’s mobile workforce. It operates on a powerful Intel ® quad-core processor, with a 128 GB SSD, expandable via microSD... [See More]
- Processor: Intel 386 Family
- Speed: 1830 to 2160
- Operating System: Microsoft®
- Main Memory: 4.00
from American Portwell Technology Inc.
7" Fanless and Rugged Panel PC [See More]
- Processor: Intel 386 Family
- Main Memory: 1.00
- Operating System: Microsoft®
- Display Size: 7.0
from PHOENIX CONTACT USA
Configurable tablet PC with 33.8 cm/13,3" TFT display (projected capacitive multi-touch screen). Configurable: Processor, mass storage and operating system, for example. [See More]
- Processor: Intel 386 Family
- Speed: 1600
- Operating System: Microsoft®
- Main Memory: 4.00
from Teguar Corporation
This rugged tablet is built to withstand rigorous, long-term operation in the toughest environments. The tablet ’s IP65 rated bezel protects its Intel Kabylake Dual Core processer from water, humidity, dust and dirt. The TRT-5180-10 can withstand accidental drops, shocks and falls, as it... [See More]
- Processor: Intel 386 Family
- Display Size: 10.1
- Main Memory: 4.00 to 8.00
- Screen Resolution: WUXGA
from Aaeon Systems Inc.
The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage such as two USB 2.0, one Mini USB, one RS-232, PCMCIA, two internal Mini Card, and one CompactFlash Slot for versatile... [See More]
- Processor: Intel 386 Family
- Display Size: 10.2
- Operating System: Microsoft®
- Screen Resolution: 1024 x 600
from Lenovo
The Miix 720 is all about you, your face, your touch, your creativity. A powerful laptop one minute, a touchscreen tablet the next. This 2-in-1 detachable is stylish and lightweight, combining chic design with a stunning display that will help you breeze through any task, wherever life takes you. [See More]
- Processor: Intel 386 Family
- Speed: 2700
- Operating System: Microsoft®
- Main Memory: 16.00
from Handheld
Super-rugged, ultra-mobile. The Algiz 7 ® represents the next generation of mobile PC performance. This rugged tablet PC is small, light and fast, with multiple connectivity options and a wide range of functionality. If you work with detailed maps or other visuals and need a larger display than... [See More]
- Processor: Intel 386 Family
- Speed: 1600
- Operating System: Microsoft®
- Main Memory: 4.00
from Teguar Corporation
The TRT-A5380-10S Slim Rugged Tablet is compact and rugged, with a 10 ” scratch resistant touchscreen. This tablet is MIL-STD-810G certified and IP65 waterproof rated, with the option to upgrade to IP67, meaning it can withstand drops, shocks, and vibrations. The TRT-A5380-10S runs Android 7.0... [See More]
- Processor: Intel 386 Family
- Main Memory: 2.00
- Operating System: Android 7.0 Operating System
- Display Size: 10.0
from Aaeon Systems Inc.
The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel ® GMA950 graphics core. For expansion, the RTC-1000D has one PCMCIA or Smart Card slot, two Mini Card slots (Internal) and one CompactFlash slot. The 80 GB SATA Hard... [See More]
- Processor: Intel 386 Family
- Display Size: 10.2
- Operating System: Microsoft®
- Screen Resolution: 1024 x 600
from Lenovo
Mobile productivity enters a new era with the Lenovo Yoga Book with Windows, a 2-in-1 tablet like none you've seen before. Annotate better with Real Pen. Type better with the Halo keyboard. With this Windows 2-in-1, different works better. [See More]
- Processor: Intel 386 Family
- Speed: 2400
- Operating System: Microsoft®
- Main Memory: 4.00
from Handheld
Extreme field performance. The powerful Algiz ® 10X rugged tablet PC runs sophisticated technology and can withstand weather elements and harsh handling - a perfect match for today's mobile workforce. It operates on a powerful Intel ® Atom ™ N2800 dual-core processor, with a 128 GB... [See More]
- Processor: Intel 386 Family
- Speed: 1860
- Operating System: Microsoft®
- Main Memory: 4.00
from Teguar Corporation
The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard 810G to protect from drops and shocks. It is ideal to be used in any area of your facility and can even be used... [See More]
- Processor: Intel 386 Family
- Main Memory: 2.00 to 4.00
- Speed: 1400
- Display Size: 8.0
from Aaeon Systems Inc.
The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two USB2.0 ports, one mini USB port, one VGA port, two internal Mini cards, one SIM, one PCMCIA/Smart Card and one CompactFlash or SDHC... [See More]
- Processor: Intel 386 Family
- Display Size: 10.2
- Operating System: Microsoft®
- Screen Resolution: 1024 x 600
from Lenovo
Say goodbye to your TV. And hello to the ultimate entertainment tablet, the Yoga Tab 3 Pro. The dazzling display is great for binge-watching your favorite shows anywhere-from the office to your kitchen. Its powerful speakers deliver truly immersive audio. And best of all, you can project cinema-like... [See More]
- Processor: Intel 386 Family
- Main Memory: 4.00
- Speed: 2400
- Cache: 2000