Water Backflow Preventers
from Petersen Products Co.
Description Backflow Preventor 2", Hydrant. Sage Subcategory Number W910. Shipping Wt. 37 Lb (16.78 Kg) [See More]
- Media: Water
from Shenzhen Dechengwang Technology Co., Ltd
Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]
- Media: Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]
- Media: Chemical; Hydraulic; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
from Watts
Series B911, B911S Bronze Combination Fill Valve and Backflow Preventers are for use in commercial and residential hydronic heating systems to provide make-up water to the boiler, and prevent backflow when supply pressure falls below system pressure. It consists of a bronze Watts Model 9D backflow... [See More]
- Media: Water; Steam
- Primary Material: Brass / Bronze
- Valve Size: 0.50
from Zurn Industries LLC
The 350 Double Check Backflow Preventer provides low health hazard protection in non-potable applications. The EZSwap ™ removable pressure vessel provides safe and easy line flushing, quick winterization, and simple maintenance and repair. To view all options, see the Specification Sheet - 350... [See More]
- Media: Water
- Valve Size: 1.00
from FEBCO
MasterSeries® backflow prevention assemblies aren't just Lead Free. We also redesigned the check and relief valves for superior performance. [See More]
- Media: Water; Potable Water
- Maximum Pressure: 10.00 to 175.00
- Valve Size: 2.50 to 10.00
- Media Temperature: 33 to 140
from Radwell International
DOUBLE CHECK BACKFLOW PERVENTER, 3/4 INCH SIZE, CAST BRONZE BODY, 175 PSI MAX WATER, 180 F MAX TEMP, 350 PSI MAX HYDROSTATIC TEST PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Water
from Red Valve Company, Inc.
A Revolutionary Design for Backflow Prevention. Tideflex Duckbill Check Valves have low headloss and achieve the tightest possible seal for backflow operations, particularly at low flow rates. The flexibility of the Tideflex Check Valve allows the valve to compress around trapped solids, providing a... [See More]
- Media: Water; Ground Water
- Primary Material: Rubber
- Valve Size: 4.00 to 102.00
from Check-All Valve Mfg. Co.
The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 3000.00
- Valve Size: 0.50
- Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
from Ames Fire & Waterworks
The Series 3000BM1 Double Check Detector Assembly (DCDA) is specifically designed to protect against possible backpressure and backsiphonage conditions for non-health hazard (i.e., pollutant) application in accordance with Local Governing Water Utility Code. This device assembly is primarily used on... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.00
- Media Temperature: 33 to 140
from General Pipe Cleaners
Flood-Guard ™ operates like a check valve to seal off water back-up caused by overloaded sewers. Water flows normally through the drain until the sewer begins to back up. Then the Flood-Guard ™ float rises to seal off the drain opening until the water recedes. A screwdriver and a couple... [See More]
- Media: Water; Cold Water ; Ground Water; Wastewater
- Primary Material: Stainless Steel; Rubber
- Valve Size: 2.00 to 4.00
from Watts
Series 911, 911S Combination Fill Valve and Backflow Preventers are for use in commercial and residential hydronic heating systems to provide make-up water to the boiler, and prevent backflow when supply pressure falls below system pressure. It consists of a brass Watts Model 9D backflow preventer... [See More]
- Media: Water; Steam
- Valve Size: 0.50
from Zurn Industries LLC
The Zurn Wilkins 350 Double Check Backflow Preventer provides low health hazard protection in non-potable applications. The EZSwap ® Pressure Vessel provides safe and easy line flushing, quick winterization, and simple maintenance and repair. To view all options, see the Specification Sheet -... [See More]
- Media: Water
from Check-All Valve Mfg. Co.
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 1500.00 to 5000.00
- Valve Size: 0.50
- Primary Material: Stainless Steel; Steel; Exotic Metal; Alloy 20,Alloy C-276, Monel, Alloy B
from Ames Fire & Waterworks
Series 2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B is ideal at referenced cross-connections identified as non-health hazard applications. [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 0.50 to 2.00
- Media Temperature: 33 to 140
from Zurn Industries LLC
The 350XL Double Check Backflow Preventer provides low health hazard protection in potable water applications. The EZSwap ™ removable pressure vessel provides safe and easy line flushing, quick winterization, and simple maintenance and repair. To view all options, see the Specification Sheet -... [See More]
- Media: Water
- Valve Size: 1.00
from Check-All Valve Mfg. Co.
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 3000.00
- Valve Size: 0.50
- Primary Material: Aluminum (optional feature); Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
from Ames Fire & Waterworks
Series 2000B-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B-FP is ideal at referenced... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 1.00 to 2.00
- Media Temperature: 33 to 140
from Zurn Industries LLC
The Zurn Wilkins 375 Reduced Pressure Principle Backflow Preventer provides high hazard protection for non-potable applications. The innovative EZSwap ® Pressure Vessel is removed and replaced with the flush fitting tool for faster flushing and testing. To view all options, see the... [See More]
- Media: Water
from Check-All Valve Mfg. Co.
The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Primary Material: Aluminum; Brass / Bronze; Stainless Steel (optional feature); Steel (optional feature); Exotic Metal; Titanium, Monel
from Ames Fire & Waterworks
Series 4000B Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze body construction, two, in-line independent check valves, replaceable check seats with an intermediate... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 0.50 to 2.00
- Media Temperature: 180
from Zurn Industries LLC
The Zurn Wilkins 375ST Stainless Steel Reduced Pressure Principle Assembly provides high hazard protection for potable applications. Ideal for installation in corrosive conditions. To view all options, see the Specification Sheets - Model 375ST. Features And Benefits. 1" stainless Steel reduced... [See More]
- Media: Water
from Check-All Valve Mfg. Co.
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Primary Material: Aluminum (optional feature); Brass / Bronze; Stainless Steel; Steel; Exotic Metal; PVC; PTFE; FEP Encapsulator
- Valve Size: 0.50
from Ames Fire & Waterworks
The Colt LFC300, LFC300N Double Check Detector Assemblies are used to prevent backflow of pollutants, that are objectionable but not toxic, from entering the potable water supply system. The Colt LFC300, LFC300N maybe installed under continuous pressure service and may be subjected to backpressure. [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50 to 10.00
- Media Temperature: 33 to 110
from Zurn Industries LLC
The Zurn Wilkins 375XL Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The EZSwap ™ Pressure Vessel is removed and replaced with the Flush Fitting Tool for faster flushing and testing. To view all options, see the Specification... [See More]
- Media: Water
- Valve Size: 1.00
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 1.00
from Ames Fire & Waterworks
The Maxim LFM300, LFM300N Double Check Detector Assemblies are used to prevent backflow of pollutants, that are objectionable but not toxic, from entering the potable water supply system. The Maxim LFM300, LFM300N may be installed under continuous pressure service and may be subjected to... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50 to 10.00
- Media Temperature: 33 to 110
from Zurn Industries LLC
The Zurn Wilkins 375XLB Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The black fusion epoxy coated ball valves discourage backflow theft. To view all options, see the Specification Sheets - 375XLB (SIZES 1/2" - 2"). Features And... [See More]
- Media: Water
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 55.00
- Valve Size: 1.00
- Primary Material: Steel; FEP Encapsulator
from Ames Fire & Waterworks
Model 4000BLT Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent installation. It consists of... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Primary Material: Aluminum; Stainless Steel
- Valve Size: 2.50 to 3.00
from Zurn Industries LLC
The Zurn Wilkins 375XL Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The EZSwap ® Pressure Vessel provides safe and easy line flushing, quick winterization, and simple maintenance and repair. To view all options, see the... [See More]
- Media: Water
from Check-All Valve Mfg. Co.
The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 55.00
- Valve Size: 1.00
- Primary Material: Exotic Metal; PTFE; FEP Encapsulator
from Ames Fire & Waterworks
Model 6000HMB Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted water from entering into the potable water supply where flow is in one direction and the possibility of cross-connections exists, such as at a fire hydrant or other non-permanent installation. It consists... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 150.00
- Valve Size: 2.50 to 3.00
- Primary Material: Aluminum; Stainless Steel
from Zurn Industries LLC
Zurn Wilkins 40XL2 In-Line Soft-Seated Single Check Valve is designed for potable water applications. Often used to protect a backflow preventer from water systems pressure fluctuations and water hammer conditions. To view all options, see the Specification Sheet - BF-40XL2. Features And Benefits. [See More]
- Media: Water
from Check-All Valve Mfg. Co.
The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 5000.00
- Valve Size: 0.12
- Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Titanium
from Ames Fire & Waterworks
Series M300Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check valves,... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50 to 4.00
- Media Temperature: 33 to 110
from Zurn Industries LLC
The Zurn Wilkins 975XL2 Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The wye pattern, bronze body provides separate access to each check valve and the relief valve for servicing. To view all options, see the Specification Sheet -... [See More]
- Media: Water
- Valve Size: 1.00
from Check-All Valve Mfg. Co.
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 1000.00
- Valve Size: 0.75
- Primary Material: Stainless Steel
from Ames Fire & Waterworks
Series 3000SS Double Check Detector Assemblies prevent the backflow of fire protection system substances from being pumped or siphoned into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50 to 12.00
- Media Temperature: 33 to 110
from Zurn Industries LLC
The Zurn Wilkins 975XL2 Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The wye pattern, bronze body provides separate access to each check valve and the relief valve for servicing. To view all options, see the Specification Sheet -... [See More]
- Media: Water
from Check-All Valve Mfg. Co.
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]
- Media: Air; Chemical; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 55.00
- Valve Size: 0.75
- Primary Material: PTFE; FEP Encapsulator
from Ames Fire & Waterworks
Series M300, M300N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating tri-link check... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50 to 10.00
- Media Temperature: 33 to 110
from Zurn Industries LLC
The Zurn Wilkins Connected Backflow Preventer w/Wireless Monitor is the first product offering from the line of Zurn Connected Products. The 10-375ASTW1 10" Stainless Steel Reduced Pressure Principle Assembly with Integral Wireless Relief Valve Monitor provides high hazard protection for potable... [See More]
- Media: Water
from Check-All Valve Mfg. Co.
The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]
- Media: Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 1000.00
- Valve Size: 1.00
- Primary Material: Stainless Steel
from Ames Fire & Waterworks
Series 3000SE Double Check Detector Assembly is ideal for space restricted retrofit installations. It's long life 300 Series stainless steel housing, along with the cartridge check assembly substantially reduces the need to service or repair the assembly. This model is 100% lead free through the... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50
- Media Temperature: 33 to 110
from Zurn Industries LLC
The Zurn Wilkins Connected Flood Control System (FCIS) is a product line extension of Connected Backflow Preventers in Zurn Connected Products. The FCIS (Connected Flood Control System) Reduced Pressure Principle Assembly with automatic ACV shutoff provides high hazard protection for potable... [See More]
- Media: Water
- Valve Size: 10.00
from Check-All Valve Mfg. Co.
The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 3000.00
- Valve Size: 0.50
- Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276,, Titanium
from Ames Fire & Waterworks
Series 2000SS Double Check Valve Assemblies prevent the backflow of polluted water from entering into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body and low head loss. Series... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50 to 12.00
- Media Temperature: 33 to 110
from Zurn Industries LLC
The Zurn 10 ” Flow Meter option (10-ZCSM-BTM) combined with the Zurn Connected Pressure Monitor ZCSM-PF assesses your building ’s water consumption, detects potential leaks, and tracks water pressure. Simply, set flow rate and pressure thresholds for real-time alerts through our secure... [See More]
- Media: Water
- Valve Size: 10.00
from Check-All Valve Mfg. Co.
The Tubing Check Valve-Flared is a three piece constructed valve with 37 º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 3000.00 to 8500.00
- Valve Size: 0.25
- Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Titanium
from Ames Fire & Waterworks
Series C200, C200N Double Check Valve Assemblies prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating tri-link check valves, two shutoff valves, and four test cocks. It... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50 to 10.00
- Media Temperature: 33 to 140
from Zurn Industries LLC
The 350XL Double Check Backflow Preventer provides low health hazard protection in potable water applications. The EZSwap ™ removable pressure vessel provides safe and easy line flushing, quick winterization, and simple maintenance and repair. To view all options, see the Specification Sheet -... [See More]
- Media: Water
- Valve Size: 1.50
from Check-All Valve Mfg. Co.
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 3000.00 to 8000.00
- Valve Size: 0.12
- Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Titanium
from Ames Fire & Waterworks
Series M200, M200N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating tri-link check... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50 to 10.00
- Media Temperature: 33 to 110
from Zurn Industries LLC
The Zurn Wilkins 975XL Reduced Pressure Principle Backflow Preventer provides high hazard protection for non-potable water applications. The wye pattern, bronze body provides separate access to each check valve and the relief valve for servicing. To view all options, see the Specification Sheet -... [See More]
- Media: Water
from Check-All Valve Mfg. Co.
The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 3000.00
- Valve Size: 0.50
- Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
from Ames Fire & Waterworks
Series M200Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check valves,... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 2.50 to 4.00
- Media Temperature: 33 to 110
from Zurn Industries LLC
The Zurn Wilkins 975XL2 Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The wye pattern, bronze body provides separate access to each check valve and the relief valve for servicing. To view all options, see the Specification Sheet -... [See More]
- Media: Water
- Valve Size: 1.25
from Check-All Valve Mfg. Co.
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 10000.00
- Valve Size: 0.38
- Primary Material: Aluminum (optional feature); Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
from Zurn Industries LLC
The Zurn Wilkins 975XL2 Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The wye pattern, bronze body provides separate access to each check valve and the relief valve for servicing. To view all options, see the Specification Sheet -... [See More]
- Media: Water
- Valve Size: 0.50
from Check-All Valve Mfg. Co.
The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where weld joint are... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 3000.00
- Valve Size: 0.38
- Primary Material: Aluminum (optional feature); Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
from Zurn Industries LLC
The Zurn Wilkins 860 Ball Type Test Cock is installation on backflow preventers as a test port for attaching a differential pressure gauge. To view all options, see the Specification Sheet. Features And Benefits. 1/4" resilient seated ball type test cock. Male NPT inlet and female NPT outlet. [See More]
- Media: Water
from Check-All Valve Mfg. Co.
The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Maximum Pressure: 5000.00
- Valve Size: 0.38
- Primary Material: Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
from Zurn Industries LLC
The 350XL Double Check Backflow Preventer provides low health hazard protection in potable water applications. The EZSwap ® removable pressure vessel offers safe and easy line flushing, quick winterization, and simple maintenance and repair. To view all options, see the Specification Sheet -... [See More]
- Media: Water
from Check-All Valve Mfg. Co.
The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits inside the bolt circle for quick installation and removal in rigid piping applications where the use of the F1, F6, or FP are not... [See More]
- Media: Air; Chemical; Hydraulic; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids
- Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
- Valve Size: 0.50
from Zurn Industries LLC
The Zurn Wilkins 375XL Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The EZSwap ® pressure vessel provides safe and easy line flushing, quick winterization, and simple maintenance and repair. To view all options, see the... [See More]
- Media: Water
from Zurn Industries LLC
The Zurn Wilkins 350 Double Check Valve Backflow Preventer provides low hazard protection for all applications. To view all options, see the Specification Sheet - Model 350. Features And Benefits. 2-1/2" double check valve assembly with epoxy coated ductile iron body. Short lay-length for small... [See More]
- Media: Water
from Zurn Industries LLC
The Zurn Wilkins 375AST Reduced Pressure Principle Backflow Preventer with stainless Steel body provides high hazard protection with a corrosion resistant, lightweight design. Multiple shut-off and end connections available for installation versatility. To view all options, see the Specification... [See More]
- Media: Water
from Zurn Industries LLC
The Zurn Wilkins 375 Reduced Pressure Principle Backflow Preventer provides high hazard protection for all applications. The flanged, epoxy coated ductile iron body is available with multiple shut-off valve options for installation versatility. To view all options, see the Specification Sheet -... [See More]
- Media: Water
from Zurn Industries LLC
Shut Off Valve 48 OS &Y Gate Valve offers a visual indication of valve's open/closed position. Applications include fire sprinkler systems. It is available with flanged, grooved, or flanged x grooved end connections and can be used to stand alone or on Wilkins Backflow Preventers Low-lead law... [See More]
- Media: Water