Micron Graded Abrasive Rolls and Abrasive Sheets

10 Results
Abrasives and Surface Conditioning Products -- 19-7000044993-ND [7000044993 from 3M]
from DigiKey

MICROFINISHING PSA FILM 366L 180 [See More]

  • System: MicronGraded
  • Type: Aluminum Oxide
  • Product Type: Roll or Tape
3D Structured Film
from Beijing Grish Hitech Co., Ltd.

The surface of the GRISH 3D structural film is a layer of dense 3D patterns, some are cubes, some are pyramids, diamond patterns, etc. These patterns are all processed by abrasive materials. They are of uniform height for consistent and long-lasting polishing power. [See More]

  • System: MicronGraded
  • Type: Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
  • Product Type: Sheet
  • Grit Size: 360 to 10000
Abrasives and Surface Conditioning Products -- 19-7010308036-ND [7010308036 from 3M]
from DigiKey

MICROFINISHING PSA FILM TYPE D S [See More]

  • System: MicronGraded
  • Type: Aluminum Oxide
  • Product Type: Sheet
Aluminum Oxide Lapping Film
from Beijing Grish Hitech Co., Ltd.

GRISH Aluminum oxide film refers to the coating of a layer of mineral (AIO) on the back of the polyester film, which helps to achieve the ideal cross-section of the workpiece and saves time at the same time. 0.3-45µm grades aluminum oxide film and with or without backing are available. [See More]

  • System: MicronGraded
  • Length: 4.49 to 11.02
  • Product Type: Sheet; Disk
  • Width: 4.49 to 11.02
Abrasives and Surface Conditioning Products -- 19-7100017774-ND [7100017774 from 3M]
from DigiKey

MICROFINISHING PSA FILM SHEET 26 [See More]

  • System: MicronGraded
  • Type: Aluminum Oxide
  • Product Type: Sheet
Cerium Oxide Lapping Film
from Beijing Grish Hitech Co., Ltd.

GRISH Cerium oxide grinding film refers to the back-plated precision graded environmentally friendly mineral (cerium oxide) grinding film, which helps to achieve the ideal end face of the workpiece, with a grade of 0.3-0.5µm, with backing and without backing. [See More]

  • System: MicronGraded
  • Length: 4.49 to 11.02
  • Product Type: Sheet; Disk
  • Width: 4.49 to 11.02
CF Polishing Tape
from Beijing Grish Hitech Co., Ltd.

GRISH CF polishing tape is evenly covered with a layer of micron-sized aluminum oxide powder on the PET film. It is a good tool for flattening bumps often used in the production of LCD color filters, and can quickly and effectively repair defects. [See More]

  • System: MicronGraded
  • Length: 1968.51 to 3937.01
  • Product Type: Roll or Tape
  • Width: 0.15 to 0.50
Diamond Lapping Film
from Beijing Grish Hitech Co., Ltd.

GRISH Diamond lapping film refers to the abrasive film coated with precisely graded and environmentally friendly minerals (diamond) on the back of high-strength polyester. Fine-grained to provide a uniform finish for a variety of industries while providing high-speed cutting, an ultra-clean finish,... [See More]

  • System: MicronGraded
  • Length: 4.49 to 11.02
  • Product Type: Sheet; Superabrasive; Disk
  • Width: 4.49 to 11.02
Diamond-bead Polishing Tape
from Beijing Grish Hitech Co., Ltd.

GRISH Diamond-bead Polishing Type are made from micron size diamond beads. When polishing, the diamond beads will be broken into smaller particles, so that the ground area will be more uniform and the ideal end face will be achieved. It has longer service life and higher removal rate. [See More]

  • System: MicronGraded
  • Type: Diamond
  • Product Type: Roll or Tape; Superabrasive
  • Grit Size: 1 to 2
Fine Polishing Tape
from Beijing Grish Hitech Co., Ltd.

GRISH ultra-fine polishing type is added with scientifically proportioned minerals. They make it easier and faster to achieve your desired finish than traditional methods. Widely used in the polishing of ceramics, hard alloys and composite materials. [See More]

  • System: MicronGraded
  • Length: 1771.65 to 7874.02
  • Product Type: Roll or Tape; Superabrasive (optional feature)
  • Width: 0.05 to 4.00