Finishing / Deburring (Fine Grits / Filaments) Abrasive Rolls and Abrasive Sheets
from Norton Abrasives
Bear-Tex ® Clean & Blend Roll [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
- Length: 360.00
- Product Type: Roll or Tape; Nonwoven
- Width: 4.00
from Norton Abrasives
Bear-Tex ® Fast Cut Roll [See More]
- Applications & Materials Worked: Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
- Length: 360.00
- Product Type: Roll or Tape; Nonwoven
- Width: 4.00
from Norton Abrasives
Bear-Tex ® Fast Cut Roll [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
- Length: 360.00
- Product Type: Roll or Tape; Nonwoven
- Width: 4.00
from Norton Abrasives
Norton Blue-Bak T414 Waterproof Paper Sheets – Exceptional finishing in wet sanding applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical... [See More]
- Applications & Materials Worked: Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Plastics or Composites; Automotive
- Length: 9.00
- Product Type: Sheet
- Width: 3.67
from Norton Abrasives
Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for extra fine finishes. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste and damage. Typical... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Norton Abrasives
Garnet A511 Paper Sheets [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Norton Abrasives
Norton Lightning Metalite K227 Cloth Sheets are engineered for quality finishing and polishing. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste and damage. Typical applications include... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
- Length: 1800.00
- Product Type: Roll or Tape
- Width: 1.00
from Norton Abrasives
Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for general purpose metalworking applications. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste and... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
- Length: 1800.00
- Product Type: Roll or Tape
- Width: 1.00
from Norton Abrasives
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features. • P-graded, silicon carbide abrasive. • Water-based stearate, non-pigmented,. • Fiber-reinforced, latex paper backing. Benefits. Easy penetration of the... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive; CeramicsGlass
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Norton Abrasives
Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and... [See More]
- Applications & Materials Worked: Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Norton Abrasives
Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and... [See More]
- Applications & Materials Worked: Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Norton Abrasives
Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and... [See More]
- Applications & Materials Worked: Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Norton Abrasives
Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and... [See More]
- Applications & Materials Worked: Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Norton Abrasives
Norton No-Fil Adalox A275 PSA Paper Rolls are exceptional for dry sanding applications. Coated abrasive rolls are designed for fast and easy sanding of various surfaces, and can be torn to exact lengths as needed. Handy rolls are packaged in a protective, convenient dispenser which eliminates costly... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
- Length: 1620.00
- Product Type: Roll or Tape
- Width: 2.75
from Norton Abrasives
Norton No-Fil Adalox A275 PSA Paper Rolls are exceptional for dry sanding applications. Coated abrasive rolls are designed for fast and easy sanding of various surfaces, and can be torn to exact lengths as needed. Handy rolls are packaged in a protective, convenient dispenser which eliminates costly... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
- Length: 1620.00
- Product Type: Roll or Tape
- Width: 2.75
from Norton Abrasives
Norton No-Fil Adalox A275 PSA Paper Rolls are exceptional for dry sanding applications. Coated abrasive rolls are designed for fast and easy sanding of various surfaces, and can be torn to exact lengths as needed. Handy rolls are packaged in a protective, convenient dispenser which eliminates costly... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
- Length: 1620.00
- Product Type: Roll or Tape
- Width: 2.75
from Norton Abrasives
Norton No-Fil Adalox A290 Sheets – light-weight paper sheets with unrivaled durability and value for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
- Length: 9.00
- Product Type: Sheet
- Width: 3.67
from Norton Abrasives
Norton No-Fil Durite A413/A414 Sheets – Good general purpose choice; penetrates dense, hard materials (glass, ceramics, etc.) and is excellent for finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive; CeramicsGlass
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Norton Abrasives
Norton 3X No-Fil Paper Sheet Job Packs are light-weight paper sheets, offering a fast initial cut rate and maximum life. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate... [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Norton Abrasives
9 x 11 In. Adalox Paper Sheet A212 Aluminum Oxide 180 Grit [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; MRO or Welding
- Grit Size: 180
- Type: Aluminum Oxide
- System: ANSI - CAMI or Coated
from Norton Abrasives
9 x 11 In. Adalox Paper Sheet A213 Aluminum Oxide P150 Grit [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; MRO or Welding
- Grit Size: 150
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
P-graded premium aluminum oxide abrasive produces a quick, cool cut and a more consistent scratch pattern [See More]
- Applications & Materials Worked: Dry; Fine Grit Finishing or Deburring; MRO or Welding
- Grit Size: 180
- Type: Aluminum Oxide
- System: FEPA P Graded
from Norton Abrasives
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut [See More]
- Applications & Materials Worked: Dry; Material Removal, Rough Grinding or Sanding; Fine Grit Finishing or Deburring; Metalworking; MRO or Welding
- Type: Aluminum Oxide
- Width: 1.00
- Grit Size: 80
from Norton Abrasives
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut [See More]
- Applications & Materials Worked: Dry; Material Removal, Rough Grinding or Sanding; Fine Grit Finishing or Deburring; Metalworking; MRO or Welding
- Type: Aluminum Oxide
- Width: 1.50
- Grit Size: 40
from Norton Abrasives
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut [See More]
- Applications & Materials Worked: Dry; Material Removal, Rough Grinding or Sanding; Fine Grit Finishing or Deburring; Metalworking; MRO or Welding
- Type: Aluminum Oxide
- Width: 1.50
- Grit Size: 60
from Flexovit USA, Inc.
Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. C320. 'A' weight paper/closed coat. Silicon carbide sheets are waterproof and provide a smooth finish on stone and masonry applications. [See More]
- Applications & Materials Worked: Fine Grit Finishing or Deburring; Metalworking; Woodworking
- Length: 11.00
- Product Type: Sheet
- Width: 9.00
from Walter Surface Technologies
COOLCUT ™ cloth abrasives are made from fast cutting aluminum oxide abrasive grain that is resin bonded onto a high quality cotton cloth backing for cool, effective cutting and maximum resistance to wear. For general purpose sanding, light removal and deburring, surface cleaning and finishing. [See More]
- Applications & Materials Worked: Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
- Length: 50.00
- Product Type: Roll or Tape
- Width: 1.00 to 2.00
from Titan Tool Supply, Inc.
PURE VIRGIN DIAMOND POWDERS in its most highly concentrated form, expertly graded for uniformity and held in place by a thin nickel bond, with 90% of the grains exposed for cutting. This comprises DIA-STRIP which is 1/2" X 2" Strips and the DIA-SHEETS which are 2" X 4" Sheets. It's ultra thin from... [See More]
- Applications & Materials Worked: Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
- Length: 2.00 to 4.00
- Product Type: Sheet; Superabrasive
- Width: 0.50 to 2.00
from Flexovit USA, Inc.
Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A240. Flexovit shop rolls are intended for general purpose deburring, cleaning, polishing and fine finishing of metal surfaces. They are usable dry,... [See More]
- Applications & Materials Worked: Fine Grit Finishing or Deburring; Metalworking
- Length: 1800.00
- Product Type: Roll or Tape
- Width: 1.00
from Walter Surface Technologies
Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES. Pads are washable and reusable. Replaces steel wool. MATERIALS. Aluminum. Brass. [See More]
- Applications & Materials Worked: Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
- Length: 9.00
- Product Type: Nonwoven
- Width: 6.00
from Walter Surface Technologies
Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES. Can be cut into strips of desired size. For manual or machine operation. Ideal for... [See More]
- Applications & Materials Worked: Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
- Length: 30.00
- Product Type: Roll or Tape; Nonwoven
- Width: 4.00