Laser / Confocal Measuring Microscopes

3 Results
Laser Microscope -- OLS5100
from Evident Scientific

Built for failure analysis and material engineering research, the OLS5100 laser microscope combines exceptional measurement accuracy and optical performance with smart tools that make the microscope easy to use. Precisely measure shape and surface roughness at the submicron level quickly and... [See More]

  • Microscope Type: Laser / Confocal
  • Optical Technique: Reflection-type confocal laser scanning laser microscope, Reflection-type confocal laser scanning laser-DIC microscope Color Color-DIC
  • Grade: Benchtop
  • Magnification: 54 to 17280
3D Laser Scanning Confocal Microscope -- VK-X Series
from KEYENCE

Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]

  • Microscope Type: Laser / Confocal
  • Magnification: 19200 to 28000
  • Grade: Benchtop
  • Resolution: 0.5000 to 10
Micro System Analyzer -- MSA-500
from Polytec, Inc.

The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]

  • Microscope Type: Laser / Confocal; Other Microscope; Laser-Doppler Vibrometry, Stroboscopy
  • Features: Digital Display
  • Grade: Benchtop; Research
  • User Interface: Digital