Compound Measuring Microscopes

5 Results
DHII-M2
from Unitron Ltd.

Non-contact measuring, utilizes vickers instruments [See More]

  • Microscope Type: Compound
  • Magnification: 50 to 1000
  • Grade: Benchtop
  • Resolution: 7.00E8
Measuring Microscope -- STM7
from Evident Scientific

The STM7 microscopes offer excellent versatility and high performance three axis measurements of parts and electrical components, with sub-micron precision. Whether samples are small or large, simple or complex, or measurements are being taken by a novice or an expert, the Olympus STM7 range... [See More]

  • Microscope Type: Compound
  • Optical Technique: Brightfield, Darkfield, DIC, POL
  • Grade: Benchtop
  • Magnification: 5 to 100
Microscopes
from Gagemaker L.P.

Toolmaker ’s microscopes and measuring microscopes differ from standard microscopes in one unique way –their ability to measure via a movable microstage, which allows the workpiece to be moved under the optics system. A measuring device (mike heads or DRO system) can measure the... [See More]

  • Microscope Type: Compound
  • Magnification: 30
  • Grade: Benchtop
  • Eyepiece Style: Monocular
Monocular Zoom Microscope -- ZMM - 1
from Titan Tool Supply, Inc.

ZMM - 1 Shown in the Vertical Position. It is sometimes necessary to observe a work piece in a machine without disturbing the "Set-Up" or to view a given situation during assembly, or a complicated component to try to find cause for potential failure. Pin cracks, blow holes in castings, weave of... [See More]

  • Microscope Type: Compound
  • Magnification: 15 to 120
  • Grade: Benchtop
  • Field of View: 2.79 to 17.27
Monocular Zoom Microscope -- ZMM - 45B
from Titan Tool Supply, Inc.

The ZMM - 45B has many similarities to the basic ZMM-1 Monocular Zoom Microscope. The principal differences that this unit enjoys is a 45 Degree eye tube versus the straight optical frame. It also offers a longer WORKING DISTANCE, LARGER MAGNIFICATION RANGE AND LARGER FIELD OF VIEW. It has many... [See More]

  • Microscope Type: Compound
  • Magnification: 8 to 120
  • Grade: Benchtop
  • Field of View: 1.8 to 24.54