Mechanical Stage Measuring Microscopes

9 Results
Toolmakers High Magnification Measuring Microscopes -- TMHM
from Titan Tool Supply, Inc.

The TM-8 and TM-10 Toolmakers High Magnification Microscopes were designed to bridge the gap between the TM-II (Zoom Objective 30X-160X Magnification) Toolmakers Microscope and the Modular Toolscope Single Objective Measuring and Alignment Microscopes. The TM-8 and TM-10 Toolmakers Microscopes have... [See More]

  • Grade: Benchtop
  • Field of View: 0.0180 to 0.7600
  • Magnification: 10 to 400
  • Working Distance: 0.0300 to 6.5
Workshop Measuring Microscope -- MM220
from Mahr Inc.

Measuring Microscope. High quality optics for light intensive and sharp images. Zoom lens with continuous variable magnification. Focusing with an ergonomic hand wheel, can be mounted either side, ideal for either a left or right handed operator. Prism head tilted to 45 ° with dioptric... [See More]

  • Grade: Benchtop
  • Resolution: 1000
  • Magnification: 8 to 40
  • Field of View: 4 to 23
Microscopes
from Gagemaker L.P.

Toolmaker ’s microscopes and measuring microscopes differ from standard microscopes in one unique way –their ability to measure via a movable microstage, which allows the workpiece to be moved under the optics system. A measuring device (mike heads or DRO system) can measure the... [See More]

  • Grade: Benchtop
  • Magnification: 30
  • Microscope Type: Compound
  • Eyepiece Style: Monocular
3D Laser Scanning Confocal Microscope -- VK-X Series
from KEYENCE

Features. Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification. 0.5 nanometer... [See More]

  • Grade: Benchtop
  • Magnification: 19200 to 28000
  • Microscope Type: Laser / Confocal
  • Resolution: 0.5000 to 10
MM-200 Measuring Microscope
from Nikon Metrology

Nikon's new MM-200 Measuring Microscope is compact and lightweight with an affordable price for all who require precision and accuracy for measuring a variety of metal, plastic, and electronic parts in all industries; especially automotive and electronics. This powerful new microscope is especially... [See More]

  • Grade: Benchtop
  • Eyepiece Style: Monocular
  • Magnification: 1 to 10
  • Features: Mechanical Stage
DHII-M2
from Unitron Ltd.

Non-contact measuring, utilizes vickers instruments [See More]

  • Grade: Benchtop
  • Magnification: 50 to 1000
  • Microscope Type: Compound
  • Resolution: 7.00E8
X Axis Z Axis Measuring Machine -- XZ
from Titan Tool Supply, Inc.

The Titan Measuring A-I and A-II Microscope-Telescope-Videoscope is a highly versatile instrument that is provided with a sophisticated optical tube that comes standard as a 25X and 50X Microscope, and with the purchase of an optional 10X Objective, can be converted to a 100X Microscope. This unique... [See More]

  • Grade: Benchtop
  • Field of View: 0.1142 to 0.2096
  • Magnification: 25 to 50
  • Eyepiece Style: Monocular
Workshop Measuring Microscope -- MM420
from Mahr Inc.

Measuring microscope. Integrated color camera. Zoom lens, optionally motorized. LED ring light: 1 ring and 4 segments, individually switchable and dimmable. LED transmitted light: dimmable. Solid granite base. Sturdy steel XY table, precision-mounted. Quick and fine adjustment of axes. Optical... [See More]

  • Grade: Benchtop
  • Working Distance: 85
  • Resolution: 1000
  • Features: Digital Display; Mechanical Stage
MM400/800 Series Measuring Microscopes
from Nikon Metrology

The MM400/800 is a new series of innovative measuring microscopes designed for industrial measurement and image analysis. They integrate key performance features delivering complete digital control for maximum measuring accuracy in demanding industrial environments. The systems support a host of new... [See More]

  • Grade: Benchtop
  • Objective Lenses: 3
  • Magnification: 2 to 150
  • Eyepiece Style: Trinocular