Transfer / Laboratory Capacitance Standards and Decades
2 Results
Capacitance Bridge -- 1616
from IET Labs, Inc.
from IET Labs, Inc.
the heart of precision. The 1616 is the heart of the 1621 Capacitance Measuring Assembly. The bridge is also available separately for use where oscillator and detector are on hand or in applications in which they must be specialized for a unique need. [See More]
- Special Features: Component; RackMount (optional feature); Stand Alone or Bench (optional feature); Transfer, Laboratory or Primary Grade; Suitable for DC Applications; Suitable for AC Applications
- Type: DecadeBox; Capacitance
Low-Loss Variable Air Capacitor -- 1422
from IET Labs, Inc.
from IET Labs, Inc.
The GenRad 1422 is a stable and precise variable air capacitor intended for use as a continuously adjustable standard of capacitance. One of the most important applications is in AC bridge measurements, either as a built-in standard or as an external standard for substitution measurements. It is... [See More]
- Special Features: Component; Continuously Variable; Stand Alone or Bench; Transfer, Laboratory or Primary Grade; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 1.00E-5 to 0.0011
- Type: Standard; Capacitance