Standard Capacitance Standards and Decades
from IET Labs, Inc.
The GenRad 1422 is a stable and precise variable air capacitor intended for use as a continuously adjustable standard of capacitance. One of the most important applications is in AC bridge measurements, either as a built-in standard or as an external standard for substitution measurements. It is... [See More]
- Type: Standard; Capacitance
- Special Features: Component; Continuously Variable; Stand Alone or Bench; Transfer, Laboratory or Primary Grade; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 1.00E-5 to 0.0011
from IET Labs, Inc.
These capacitors have been designed as primary reference standards of capacitance with which working standards can be compared. The GR 1404 Series are the standard of choice in metrology labs, and still used today by standards bodies around the world. [See More]
- Type: Standard; Capacitance
- Stability: 20
- Temperature Coefficient: 2.0
- Capacitance Range: 1.00E-5 to 1.00E-3
from IET Labs, Inc.
The continuously improving accuracy of capacitor calibrations by NIST brings a better knowledge of capacitance to standards laboratories provided, of course, the laboratories have adequate reference standards. The 1408 Reference Standard Capacitors, with their high stability, are suitable for... [See More]
- Type: Standard; Capacitance
- Dissipation Factor: 1.00E-4
- Capacitance Range: 1.00E-5 to 1.00E-4
- Special Features: Component; Suitable for DC Applications; Suitable for AC Applications
from IET Labs, Inc.
Highly stable cost-effective capacitance standards with low temperature coefficient, low losses and a wide range of values. The GenRad 1409 Standard Capacitor are fixed mica capacitors of very high stability for use as two- or three-terminal reference or working standards in the laboratory. [See More]
- Type: Standard; Capacitance
- Special Features: Component; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 1.00E-3 to 1000