NIST / National Lab Traceable Capacitance Standards and Decades
2 Results
CS Series Digital Capacitance Box -- Model CS-300
from IET Labs, Inc.
from IET Labs, Inc.
The CS Series Digital Capacitance Box is an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. These are the most widely used capacitance box on the market today. [See More]
- Special Features: Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for DC Applications; Suitable for AC Applications
- Decades: 6
- Type: DecadeBox; Capacitance
- Operating Voltage: 100
Decade Substituter -- Model RCS-500
from IET Labs, Inc.
from IET Labs, Inc.
The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]
- Special Features: Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for DC Applications; Suitable for AC Applications
- Capacitance Range: 0.0 to 100
- Type: DecadeBox; Capacitance; Resistance
- Accuracy: 4.00