Decade Box / Substituter Capacitance Standards and Decades

10 Results
Decade Boxes -- 3069232
from RS Components, Ltd.

ELC DC 05 Decade Box [See More]

  • Type: DecadeBox; Capacitance
Decade Boxes -- 5372619
from RS Components, Ltd.

Time Electronics 1071 Decade Box [See More]

  • Type: DecadeBox; Capacitance
Capacitance Bridge -- 1616
from IET Labs, Inc.

the heart of precision. The 1616 is the heart of the 1621 Capacitance Measuring Assembly. The bridge is also available separately for use where oscillator and detector are on hand or in applications in which they must be specialized for a unique need. [See More]

  • Type: DecadeBox; Capacitance
  • Special Features: Component; RackMount (optional feature); Stand Alone or Bench (optional feature); Transfer, Laboratory or Primary Grade; Suitable for DC Applications; Suitable for AC Applications
Cropico -- CM5N
from Seaward Group USA

A five decade capacitance box to compliment the RM6N range of resistance decades. Styled in the same ergonomic desk type case, the CM5N is a useful addition to any laboratory, as well as for industrial and educational use. The required capacitance is set by means of rotary switches with skirted... [See More]

  • Type: DecadeBox; Capacitance
  • Operating Voltage: 100
  • Decades: 5
  • Capacitance Range: 1.00E-9 to 1.00E-5
Decade Capacitor -- 1417
from IET Labs, Inc.

The GenRad 1417 Four-Terminal Capacitance Standard consists of a 1 µF standard capacitor and two precise inductive voltage dividers used to scale the value of the 1 µF capacitor up to 1 F in decade steps. This arrangement provides accuracy and stability unattainable with very high-value true... [See More]

  • Type: DecadeBox; Capacitance
  • Dissipation Factor: 0.0100
  • Capacitance Range: 1 to 1.00E6
  • Special Features: Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Decade Capacitor -- 1419
from IET Labs, Inc.

Type 1419 Decade Capacitors are offered in three models using two different dielectric materials to satisfy a variety of needs. [See More]

  • Type: DecadeBox; Capacitance
  • Accuracy: 0.50
  • Capacitance Range: 1.00E-4 to 1.1
  • Dissipation Factor: 2.00E-4
Decade Substituter -- Model RCS-500
from IET Labs, Inc.

The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]

  • Type: DecadeBox; Capacitance; Resistance
  • Accuracy: 4.00
  • Capacitance Range: 0.0 to 100
  • Resolution: 100
High Accuracy Capacitance Substituter -- HACS-Z
from IET Labs, Inc.

The HACS-Z provides a wide range of capacitance in increments as low as 1 pF and a total capacitance of up to 10,000 μF. With its high quality, tight tolerance capacitors, it is an ideal part of a test or calibration system. [See More]

  • Type: DecadeBox; Capacitance; Air, Mica, Polystyrene or Polycarbonate
  • Operating Temperature: 10 to 40
  • Temperature Coefficient: 20.0
  • Stability: 100