Straight Oil (Non-soluble) Industrial Lubricants
from General Pump
General Industrial Oil is a premium multi-purpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation, even at high temperatures. General Industrial Oil possesses a high natural viscosity index. This means more constant... [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Functions: Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
- Industry Applications: Process Equipment, Tanks, Reactor or Lines
from CIMCOOL
MILPRO ® 810CF - for light duty honing, grinding, and turning - Good choice for CBN grinding [See More]
- Type: Fluid / Oil
- Viscosity Index: 47
- Functions: Lubricant; Grinding Fluid; Metal Forming
- Specific Gravity: 0.9000
from Houghton International, Inc.
Houghton ’s Cut-Max ® 570 cutting oil has a high EP content combined with exceptional wetting and penetrating characteristics. The product was formulated to flow effectively to the chip-tool interface and is the industry standard for severe operations. Cut-Max 570 also allows for faster... [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
- Functions: Lubricant; Metal Cutting
- Industry Applications: Metal Working
from DME Company
Displaces Moisture. WD-40 is formulated for ultra-high surface attraction to metal. It completely covers surfaces, including microscopic irregularities, even in the presence of moisture. WD-40 is a non-conductor of electricity and quickly eliminates moisture-induced short circuits. Penetrates. WD-40... [See More]
- Functions: Lubricant
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Straight Oil (Non-soluble)
from McGee Industries, Inc. / McLube Division
Multi-purpose silicone release agent for all materials. [See More]
- Type: Fluid / Oil
- Use Temperature: 600
- Functions: Lubricant; Release Agent or Mold Release
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Silicone
from SantoLubes LLC
SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]
- Type: Grease / Gel; Micro-dispersion
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Features: High Temperature Applications
from Advanced Abrasives Corp.
We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base Extenders/Lubricants - Water base... [See More]
- Type: Extender
- Composition / Chemistry: Straight Oil (Non-soluble)
- Functions: Lubricant
- Features: Abrasive Applications
from Swagelok Company
Blue Goop? Thread Lubricant, Oil-Based, 2 oz. (59 cm3) Tube [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
- Functions: Lubricant; Metal Cutting
- Industry Applications: Metal Working
from Mobil Industrial Lubricants
High-performance diesel engine oil. Mobil Delvac MX is a high-performance diesel engine oil that helps extend engine life in severe on- and off-highway applications. Mobil Delvac MX meets or exceeds the API CI-4 PLUS service category. Mobil Delvac MX also meets or exceeds the API SL specification... [See More]
- Type: Fluid / Oil
- Kinematic Viscosity: 123.0
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Viscosity Index: 133
from Bluestar Silicones USA Corp.
Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical equipment. It is... [See More]
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release
- Flash Point: 500
- Specific Gravity: 1.03
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Silicone
from H2O Control Products, Inc.
With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]
- Type: Fluid / Oil; Penetrant or Penetrating Oil; Cutting Oil
- Use Temperature: 480
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Dielectric Strength: 20000
from Becker Pumps Corporation
Non-hazardous, contains no known carcinogens [See More]
- Type: Fluid / Oil; Flushing Oil
- Specific Gravity: 0.9650
- Functions: Lubricant; Compressors
- Flash Point: 444
from General Pump
General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural viscosity index. This means more... [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Functions: Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
- Industry Applications: Process Equipment, Tanks, Reactor or Lines
from Swagelok Company
Pure Goop? Thread Lubricant, Halocarbon-Based, 1 lb. (450 g) Can [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
- Functions: Lubricant; Metal Cutting
- Industry Applications: Metal Working
from Mobil Industrial Lubricants
High performance diesel engine oils. Mobil Delvac 1300 Super oils are extra-high-performance diesel engine oils that help extend engine life in some of the most severe on- and off-highway applications while delivering excellent performance. We recommend Mobil Delvac 1300 Super engine oils... [See More]
- Type: Fluid / Oil
- Kinematic Viscosity: 79.0 to 114.0
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Viscosity Index: 137 to 145
from H2O Control Products, Inc.
Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]
- Type: Fluid / Oil; Corrosion Control
- Dielectric Strength: 30000
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Straight Oil (Non-soluble)
from General Pump
Series 8090 Oil. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial... [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Functions: Lubricant; Compressors
- Grade / Approvals: GL5 80W-90
from Swagelok Company
Pure Goop? Thread Lubricant, Halocarbon-Based, 1 oz. (29.5 cm3) Tube [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
- Functions: Lubricant; Metal Cutting
- Industry Applications: Metal Working
from Mobil Industrial Lubricants
Heavy Duty Diesel Engine Oils. Mobil Delvac 1630 and 1640 are extra high performance diesel engine oils formulated from advanced base oils and a balanced additive system to meet or exceed the demanding specifications of the world ’s leading builders of modern diesel engines. They are... [See More]
- Type: Fluid / Oil
- Kinematic Viscosity: 90.0
- Functions: Lubricant
- Viscosity Index: 117
from Swagelok Company
Silver Goop? Thread Lubricant, Oil-Based, 1 lb. (450 g) Can [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
- Functions: Lubricant; Metal Cutting
- Industry Applications: Metal Working
from Mobil Industrial Lubricants
Enhance the productivity of your gas and steam turbines and simplify your lubricant choice with Mobil DTE 700 Series, our consolidated solution for steam and moderate-duty gas turbines. Compatible with most existing Mobil ™-branded turbine oils, the Mobil DTE 700 Series is formulated with... [See More]
- Type: Fluid / Oil
- Kinematic Viscosity: 30.0
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Viscosity Index: 117
from Swagelok Company
Silver Goop? Thread Lubricant, Oil-Based, 1 oz. (29.5 cm3) Tube [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
- Functions: Lubricant; Metal Cutting
- Industry Applications: Metal Working
from Mobil Industrial Lubricants
The newest extension of the Mobil DTE ™ 700 series, Mobil DTE ™ 732 M turbine oil provides optimum protection for heavy-duty, non-geared, single-shaft gas turbines and steam turbines as well as for multi-shaft gas turbines. It has received MSO4-MA-CLOO5 approval, which means it meets or... [See More]
- Type: Fluid / Oil
- Kinematic Viscosity: 31.3
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Viscosity Index: 131
from Swagelok Company
VAC Goop? Thread Lubricant, Fluorosilicone-Based, 1 oz. (29.5 cm3) Tube [See More]
- Type: Fluid / Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
- Functions: Lubricant; Metal Cutting
- Industry Applications: Metal Working
from Mobil Industrial Lubricants
Mobil DTE 800 Series turbine oils are designed for use in steam turbines, gas turbines and combined cycle gas turbine (CCGT) applications under some of the most severe operating conditions. These exceptional lubricants deliver excellent equipment protection, reliable operation and long oil life. [See More]
- Type: Fluid / Oil
- Kinematic Viscosity: 29.6
- Functions: Lubricant
- Viscosity Index: 110
from Mobil Industrial Lubricants
Mobil DTE 932 GT is a high-performance turbine oil designed for use in large-frame gas turbine engines under severe operating conditions. Specifically formulated for General Electric Frame 3, 5, 6, 7 and 9 turbines, Mobil DTE 932 GT meets the requirements of a modern combustion turbine in which the... [See More]
- Type: Fluid / Oil
- Kinematic Viscosity: 31.5
- Functions: Lubricant
- Viscosity Index: 141
from Mobil Industrial Lubricants
The outstanding lubricants in the Mobil DTE PM Series are specifically designed for the high steam pressures, temperatures and machine speeds and smaller reservoir sizes common in high-output paper machines and calendars. This series meets Voith and Metso requirements for dry-end lubrication of... [See More]
- Type: Fluid / Oil
- Kinematic Viscosity: 100.0
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Viscosity Index: 95