Water & Oil Emulsion Industrial Lubricants

29 Results
Pipe Joint Lubricant
from McWane Plant and Industrial

Features & Benefits. Pipe lubricant supplied by McWane Ductile is necessary to effectively lubricate pipe and pipe gaskets for safe and efficient assemply of all pipelines. Lubricants provided are certified to meet NSF/ANSI Standard 61 for potable water pipelines, drain waste and vent, and sewer... [See More]

  • Functions: Lubricant
  • Features: Potable water pipelines, drain waste and vent, and sewer systems
  • Composition / Chemistry: Water Soluble / Emulsion
  • Grade / Approvals: NSF/ANSI Standard 61
MoS2 Solid Film Lubricant -- Esnalub®382
from Everlube Products

Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good... [See More]

  • Type: Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
  • Specific Gravity: 1.41
  • Functions: Lubricant
  • Use Temperature: -300 to 800
Soluble Oil Drawing Lubricant -- Houghto-Draw® 7002
from Houghton International, Inc.

Houghto-Draw ® 7002 is a versatile water-soluble oil drawing compound that provides excellent drawing capabilities. This non-chlorinated, sulfur-free formula produces exceptional results on ferrous and non-ferrous metals, particularly aluminum. Houghto-Draw 7002 inhibits corrosion and removes... [See More]

  • Type: Fluid / Oil
  • Composition / Chemistry: Water Soluble / Emulsion
  • Functions: Lubricant; Metal Forming
  • Industry Applications: Metal Working
Flexible Finish Industrial Coating/Lubricants -- Resilon® 2020
from Whitford Corporation

Standard Coating for most rubber substrates. Can be used on rubber extrusion and moulded parts. Single component material that gives a matt black smooth appearance. [See More]

  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -4 to 212
  • Functions: Lubricant
  • Composition / Chemistry: Water Soluble / Emulsion
Water-miscible Cutting Lubricant -- COOLCUT S-30™
from Walter Surface Technologies

Coolcut S-30 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations. Features. Formulated with extended corrosion protection. Stable emulsion. Low foaming. Can be diluted up to 1:30. Contains extreme pressure... [See More]

  • Functions: Lubricant; Metal Cutting; Corrosion Inhibiting or Rust Preventative
  • Industry Applications: Metal Working
  • Composition / Chemistry: Water Soluble / Emulsion
  • Features: Extreme Pressure or Chemically Active; Low or Non-Foaming
Anti-Friction Coating -- Molykote® 7400
from Dupont Molykote

Air-curing dry lubricant. Air dry, water-dilutable coating good for initial run-in applications. APPLICATIONS. Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and sliding guides. [See More]

  • Type: Anti-Seize Compound or Thread Lubricant; Micro-dispersion; Solid or Dry Film Lubricant; Anti-Friction Coating
  • Specific Gravity: 1.16
  • Functions: Lubricant
  • Use Temperature: -94 to 392
Aggregate Mold Release Agent -- MAC 857
from McGee Industries, Inc. / McLube Division

MAC-857 is a water-based resin emulsion designed for aggregate mold release. This product is a safe, economical replacement for conventional solvent-based coatings. It is designed for use on heated or unheated surfaces. MAC-857 does not contain silicone oils, waxes or powders. [See More]

  • Type: Fluid / Oil; Solid or Dry Film Lubricant
  • Composition / Chemistry: Water Soluble / Emulsion
  • Functions: Lubricant; Release Agent or Mold Release
Water Base Diamond Extender/Lubricant -- Aqua-Pol Green Lubricant / Extender
from Advanced Abrasives Corp.

We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base Extenders/Lubricants - Water base... [See More]

  • Type: Extender
  • Composition / Chemistry: Water Soluble / Emulsion
  • Functions: Lubricant
  • Features: Abrasive Applications
Carnauba Wax Mold Release -- 808
from M.J. Gordon Co.

With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba Wax Mold. [See More]

  • Type: Micro-dispersion; Solid or Dry Film Lubricant
  • Flash Point: -42
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Water Soluble / Emulsion; Wax / Stearate; Plant Oil or Animal Fat
Lubricating Oils FM -- Lubricating Oil FM-E
from Chevron Lubricants

Lubricating Oils FM. These premium industrial lubricants are engineered to deliver excellent antiwear and rust protection where incidental food contact may occur. Lubricating Oil FM-E. Recommended for once-through applications such as chains, tables, steam peelers and conveyers where water or juices... [See More]

  • Type: Fluid / Oil
  • Composition / Chemistry: Water Soluble / Emulsion
  • Functions: Lubricant
  • Industry Applications: Food Contact Approved
Botanical -- CIMFREE® VG3900H Synthetic
from CIMCOOL

CIMFREE ® VG3900H is recommended for general-purpose and high production machining and grinding of nonferrous metals. It can also be used in some applications on ferrous metals. [See More]

  • Type: Fluid / Oil
  • Specific Gravity: 0.9470
  • Functions: Lubricant; Grinding Fluid; Corrosion Inhibiting or Rust Preventative
  • Pour Point: 36
Water-miscible Cutting Lubricant for High-pressure Applications -- COOLCUT S-50™
from Walter Surface Technologies

Coolcut S-50 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations, even in severe machining processes and high-pressure conditions. Ideal for hard-to-machine materials. Features. Formulated with extended... [See More]

  • Functions: Lubricant; Metal Cutting; Corrosion Inhibiting or Rust Preventative
  • Industry Applications: Metal Working
  • Composition / Chemistry: Water Soluble / Emulsion
  • Features: Extreme Pressure or Chemically Active
Aggregate Mold Release Agent -- McLube 76C
from McGee Industries, Inc. / McLube Division

McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types of concrete forms. It has superior wetting properties on metal forms and plastic liners used for the molding of concrete parts. [See More]

  • Type: Anti-Seize Compound or Thread Lubricant; Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 1
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Water Soluble / Emulsion
Asphalt Release Agent -- MAC 1139
from McGee Industries, Inc. / McLube Division

MAC-1139 is an environmentally friendly asphalt release agent specifically formulated for use in the beds of asphalt trucks. MAC-1139 is designed to provide clean easy separation of asphalt gravel from truck beds. Works great with tenacious asphalts like SUPERPAVE. [See More]

  • Type: Fluid / Oil
  • Specific Gravity: 0.8000
  • Functions: Lubricant; Release Agent or Mold Release
  • Flash Point: 250
Assembly Lubricant -- MAC 1127
from McGee Industries, Inc. / McLube Division

MAC-1127 is a water-based emulsion that provides temporary lubrication for rubber, plastic, metal, and composite parts. After the part has been assembled MAC-1127 will be absorbed and eliminate any movement or unseating of the part. [See More]

  • Type: Fluid / Oil
  • Specific Gravity: 1
  • Functions: Lubricant
  • Composition / Chemistry: Water Soluble / Emulsion
Bent Mandrel Lubricant -- MAC 956
from McGee Industries, Inc. / McLube Division

Water soluble polyol dispersion specially designed for EPDM, Neoprene and Vamac compounds. MAC-956 provides excellent lubricity for loading and unloading formed hose. [See More]

  • Type: Fluid / Oil; Micro-dispersion
  • Specific Gravity: 1.1
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Water Soluble / Emulsion; Specialty, Proprietary or Other; Polyols
Colloidal Release & Anti-tack -- McLube 2100
from McGee Industries, Inc. / McLube Division

McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethylene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds and plastic parts. [See More]

  • Type: Anti-Seize Compound or Thread Lubricant; Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 1.01
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
Colorless Anti-Stick Coating -- MAC 863
from McGee Industries, Inc. / McLube Division

MAC-863 is water based mixture of a polymeric resin supplied as a concentrate, which has proven to be an extremely effective anti-stick coating for uncured rubber stock. It furnishes a thin, colorless coating that can be used with black and colored stock and will not contaminate the rubber stock. It... [See More]

  • Type: Anti-Seize Compound or Thread Lubricant; Fluid / Oil; Micro-dispersion
  • Specific Gravity: 1.01
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Water Soluble / Emulsion
Concentrated Asphalt Release -- MAC 1137
from McGee Industries, Inc. / McLube Division

MAC-1137 is a concentrated, non-foaming asphalt release agent formulated for water emulsion. This product provides easy separation of asphalt from most surfaces. When the job is complete, excess MAC-1137 can be removed with water and agitation. This product is suitable for freezing temperatures when... [See More]

  • Type: Fluid / Oil
  • Specific Gravity: 0.9000
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Water Soluble / Emulsion
Concentrated Release Agent & Rubber Lubricant -- McLube 1829
from McGee Industries, Inc. / McLube Division

McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other low-tech releasing agents. [See More]

  • Type: Anti-Seize Compound or Thread Lubricant; Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 1.01
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Water Soluble / Emulsion
Engineered Wood Mold Release Agent -- MAC 1140
from McGee Industries, Inc. / McLube Division

MAC-1140 is a semi-permanent release coating for engineered wood. [See More]

  • Type: Fluid / Oil
  • Specific Gravity: 1
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Water Soluble / Emulsion
Engineered Wood Mold Release Agent -- MAC 841
from McGee Industries, Inc. / McLube Division

MAC-841 is a water emulsion of a film forming resin that cures to form a clear, colorless coating with excellent release and antistick characteristics. It is intended for use as a release coating for Engineered Wood Molds. [See More]

  • Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 1
  • Functions: Lubricant; Release Agent or Mold Release
  • Use Temperature: 1000
Engineered Wood Mold Release Agent -- McLube 1777
from McGee Industries, Inc. / McLube Division

Water based mold release agent supplied as a concentrate. PTFE colorless water based dispersion for general purpose and hard to release compounds. Excellent mold release agent for FKM, ECO, neoprene, and other organic rubber compounds and parts. [See More]

  • Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 1
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
Filament Winding Lubricant -- MAC 799
from McGee Industries, Inc. / McLube Division

MAC-799 is an aqueous dispersion of finely divided particles of PTFE (polytetrafluoroethylene). It will air cure in minutes providing a dry, colorless film with excellent lubricating properties and a low coefficient of friction. [See More]

  • Type: Anti-Seize Compound or Thread Lubricant; Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 1.02
  • Functions: Lubricant
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
Formed and Bent Hose Mandrel Lubricant -- MAC 595
from McGee Industries, Inc. / McLube Division

Water soluble mandrel lubricant suitable for formed or bent hose applications. Produces an extremely slippery coating with a low coefficient of friction. Excellent loading and unloading capabilities. [See More]

  • Type: Fluid / Oil
  • Specific Gravity: 1.05
  • Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Water Soluble / Emulsion
Formed Hose Mandrel & Rubber Lubricant -- MAC 580
from McGee Industries, Inc. / McLube Division

Water soluble mandrel lubricant suitable for formed or bent hose applications. Produces an extremely slippery coating with a low coefficient of friction. Excellent loading and unloading capabilities. MAC-580 is an excellent mandrel lubricant, rubber lubricant, and release coating for hose cured on... [See More]

  • Type: Fluid / Oil
  • Specific Gravity: 1.02
  • Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
  • Composition / Chemistry: Water Soluble / Emulsion
Mold Release Agent for Aggregates and Composites -- MAC 507
from McGee Industries, Inc. / McLube Division

MAC-507 is a resin emulsion intended for use as a release coating for a variety of composite materials. This product represents a safe and economical replacement for conventional solvent-based coatings. It is designed for use on room temperature surfaces. MAC-507 contains no silicone oils, waxes or... [See More]

  • Type: Fluid / Oil
  • Composition / Chemistry: Water Soluble / Emulsion
  • Functions: Lubricant; Release Agent or Mold Release
Nanoparticle Release Coating -- MAC 968
from McGee Industries, Inc. / McLube Division

MAC-968 is a colloidal dispersion of finely divided PTFE (polytetrafluoroethylene) particles in water. It forms a durable film that dries clear and colorless on the mold. This product has proven an to be an excellent release for all rubber and plastic molded parts. [See More]

  • Type: Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant
  • Specific Gravity: 1.01
  • Functions: Lubricant; Release Agent or Mold Release
  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
Release Agent for Wire & Cable and Engineered Wood -- MAC 718
from McGee Industries, Inc. / McLube Division

MAC-718 is a water dilutable emulsion of a resin mixture intended for use as a release coating in rubber molding processes and as an antitank coating for uncured rubber. This product represents an economically attractive replacement for the conventional release and antiseptic/antitack agents used in... [See More]

  • Type: Anti-Seize Compound or Thread Lubricant; Fluid / Oil; Solid or Dry Film Lubricant
  • Composition / Chemistry: Water Soluble / Emulsion
  • Functions: Lubricant; Release Agent or Mold Release