Fiber Pigtailed Fiber Lasers

6 Results
Broadband ASE Source -- BBS-1UM-25-U
from Multiwave Photonics

Multiwave Photonics' Broadband ASE Source at 1 µm is a high performance, compact and reliable optical source based on Amplified Spontaneous Emission (ASE) from a diode-pumped Yb-doped fiber. This source delivers high spectral density and stable output in the wavelength range 1025 nm 1075 nm. [See More]

  • Features: Fiber Optic Pigtail; Polarized Output (optional feature)
  • Wavelength Range: 1015 to 1085
  • Laser Wavelength: Infrared
  • Laser Power: 15 to 50
Fiber Laser Cutting System
from Jiangyin Deli Laser Solutions Co., Ltd.

Fiber Laser Cutting System,Mainly apply to micro cutting, grooving and drilling on all kinds of metals, ceramics and alloys -Specifications:Min scribing width: 20umMin hole-drilling dia.: 50umPositioning precision: 5umRepetition: 2um3-axis working table system: 500mm ×500mm ×90mm... [See More]

  • Features: Fiber Optic Pigtail
MOPA-L Series -- MOPA-L
from Multiwave Photonics

Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses at 1550 nm. The MOPA-L laser is based on a MOPA architecture (Master... [See More]

  • Features: Fiber Optic Pigtail; Polarized Output
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed
  • Wavelength Range: 1550
Fiber Laser Marking Machine
from Jiangyin Deli Laser Solutions Co., Ltd.

This machine is mostly used for marking on different kinds of material surface, diagram, characters, bar code, and QR code. Power:20W,50W100W200W. Pulse width6-250ns. Repetition frequency1-1000kHz. Wave length1064nm. Scanning speed2000mm/s. Repetition accuracy ±0.03mm. Application materials... [See More]

  • Features: Fiber Optic Pigtail
  • Laser Wavelength: 1064nm
  • Laser Output: Pulsed
  • Wavelength Range: 1064
MOPA-M Series -- MOPA-M-SM
from Multiwave Photonics

Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition range. With pulse widths as short as 10 ns maintained from single shot to 500 kHz, very... [See More]

  • Features: Fiber Optic Pigtail; Polarized Output
  • Laser Wavelength: Infrared
  • Laser Output: Pulsed
  • Wavelength Range: 1064
Fiber Laser Processing System for Ceramics
from Jiangyin Deli Laser Solutions Co., Ltd.

Small laser spot size; narrow line width. Small heat-affected zone. Flexible non-contact processing, able to process any shape. Layer-by-layer processing; switchable gas source. Image target capturing for automatic processing. Positional accuracy: ±4 μm (JIS Standard). Repeatability:... [See More]

  • Features: Fiber Optic Pigtail
  • Laser Output: Pulsed