Red Fiber Lasers

2 Results
Fiber Laser Systems
from AMS Technologies Ltd.

Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new realms of laser micromachining... [See More]

  • Laser Wavelength: Violet; Blue; Green; Yellow; Orange; Red; Infrared
  • Laser Power: 25 to 50000
  • Wavelength Range: 400 to 2000
  • Channel Spacing: 20 to 90
Multi-Wavelength Laser Engine -- Cyto-Lite™
from Mad City Labs, Inc.

Advantages. Low cost. Single fiber delivery of blue, green, and red laser lines. Fully software controlled. Simplifies instrument complexity - eliminates shutters, reduces reliance on external optical components. Output power: 10mW (405nm, 640nm), 20mW (532nm). The Cyto-Lite ™ is a laser... [See More]

  • Laser Wavelength: Blue; Green; Red
  • Wavelength Range: 405 to 640
  • Laser Output: Continuous
  • Laser Power: 10 to 20