Infrared Fiber Lasers
from Multiwave Photonics
Multiwave Photonics' Broadband ASE Source at 1 µm is a high performance, compact and reliable optical source based on Amplified Spontaneous Emission (ASE) from a diode-pumped Yb-doped fiber. This source delivers high spectral density and stable output in the wavelength range 1025 nm 1075 nm. [See More]
- Laser Wavelength: Infrared
- Laser Power: 15 to 50
- Wavelength Range: 1015 to 1085
- Operating Temperature: 0.0 to 40
from Shenzhen Lixuan Technology Co., Ltd.
Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy [See More]
- Laser Wavelength: Infrared
- Operating Voltage: 12
- Wavelength Range: 740
- Operating Temperature: 0.0 to 40
from LaserStar Technologies Corporation
FiberCube Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and laser cutting FiberStar laser markers are ideal for a wide range of... [See More]
- Laser Wavelength: Infrared
- Wavelength Range: 1062
- Laser Output: Pulsed
- Laser Power: 10000 to 100000
from Lumentum Operations, LLC
CORELIGHT ® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer ™s existing power and control system for cost efficiency. Module control and monitoring are accomplished... [See More]
- Laser Wavelength: Infrared
- Laser Power: 3.15E6 to 4.20E6
- Wavelength Range: 1080
- Beam Divergence: 1.5 to 3.5
from AMS Technologies Ltd.
Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new realms of laser micromachining... [See More]
- Laser Wavelength: Violet; Blue; Green; Yellow; Orange; Red; Infrared
- Laser Power: 25 to 50000
- Wavelength Range: 400 to 2000
- Channel Spacing: 20 to 90
from Multiwave Photonics
The C-band broadband source is based on Amplified Spontaneous Emission from a semiconductor diode-pumped Er-doped fiber, and delivers a high spectral density output in the wavelength range 1525 nm 1570 nm. This type of source is well established in several applications like testing of optical... [See More]
- Laser Wavelength: Infrared
- Laser Power: ? to 50
- Wavelength Range: 1525 to 1570
- Operating Temperature: 5 to 55
from Shenzhen Lixuan Technology Co., Ltd.
Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy [See More]
- Laser Wavelength: Infrared
- Operating Voltage: 12
- Wavelength Range: 750
- Operating Temperature: 0.0 to 40
from LaserStar Technologies Corporation
FiberCube Open Laser Engraving Systems offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, engraving and cutting FiberCube systems are ideal for a wide range of industries... [See More]
- Laser Wavelength: Infrared
- Wavelength Range: 1064
- Laser Output: Pulsed
- Laser Power: 10000 to 100000
from Lumentum Operations, LLC
CORELIGHT ® Series high-power fiber laser systems are based on Lumentum next-generation high-reliability engines. The laser systems offer straightforward integration with new and existing machine tools and are optimized for performance, space savings, and cost efficiency. Laser control... [See More]
- Laser Wavelength: Infrared
- Laser Power: 3.00E6 to 8.00E6
- Wavelength Range: 1080
- Beam Divergence: 1.5 to 3.5
from Multiwave Photonics
The L-band broadband source is based on Amplified Spontaneous Emission froma diode-pumped Er-doped fiber, and delivers a high spectral density output in the 1562 nm - 1608 nm range. The source uses a MultiwavePhotonics proprietary design allowing very high spectral density by effective suppression... [See More]
- Laser Wavelength: Infrared
- Laser Power: ? to 50
- Wavelength Range: 1562 to 1608
- Operating Temperature: 5 to 55
from Shenzhen Lixuan Technology Co., Ltd.
Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy [See More]
- Laser Wavelength: Infrared
- Operating Voltage: 12
- Wavelength Range: 760
- Operating Temperature: 0.0 to 40
from LaserStar Technologies Corporation
The FiberCube ® laser marking and laser engraving system is a compact, turnkey marking, engraving and cutting system that offers the benefits of a non-contact, abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser engraving systems offer the... [See More]
- Laser Wavelength: Infrared
- Wavelength Range: 1064
- Laser Output: Pulsed
- Laser Power: 10000 to 100000
from Multiwave Photonics
Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses at 1550 nm. The MOPA-L laser is based on a MOPA architecture (Master... [See More]
- Laser Wavelength: Infrared
- Wavelength Range: 1550
- Laser Output: Pulsed
- Laser Power: 1000 to 1200
from Shenzhen Lixuan Technology Co., Ltd.
Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy [See More]
- Laser Wavelength: Infrared
- Operating Voltage: 12
- Wavelength Range: 780
- Operating Temperature: 0.0 to 40
from LaserStar Technologies Corporation
The FiberCube ® Compact laser marking and engraving system is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser marking systems offer the... [See More]
- Laser Wavelength: Infrared
- Wavelength Range: 1064
- Laser Output: Pulsed
- Laser Power: 10000 to 100000
from Multiwave Photonics
Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition range. With pulse widths as short as 10 ns maintained from single shot to 500 kHz, very... [See More]
- Laser Wavelength: Infrared
- Wavelength Range: 1064
- Laser Output: Pulsed
- Laser Power: 1000
from Shenzhen Lixuan Technology Co., Ltd.
Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy [See More]
- Laser Wavelength: Infrared
- Operating Voltage: 12
- Wavelength Range: 785
- Operating Temperature: 0.0 to 40
from LaserStar Technologies Corporation
The FiberCube ® XL Laser Engraving System is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser engraving systems offer the speed,reliability... [See More]
- Laser Wavelength: Infrared
- Wavelength Range: 1064
- Laser Output: Pulsed
- Laser Power: 10000 to 100000