Pulsed Fiber Lasers

17 Results
Fiber Laser Marking Machine
from Jiangyin Deli Laser Solutions Co., Ltd.

This machine is mostly used for marking on different kinds of material surface, diagram, characters, bar code, and QR code. Power:20W,50W100W200W. Pulse width6-250ns. Repetition frequency1-1000kHz. Wave length1064nm. Scanning speed2000mm/s. Repetition accuracy ±0.03mm. Application materials... [See More]

  • Laser Output: Pulsed
  • Wavelength Range: 1064
  • Laser Wavelength: 1064nm
  • Laser Power: 20000 to 200000
MOPA-L Series -- MOPA-L
from Multiwave Photonics

Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses at 1550 nm. The MOPA-L laser is based on a MOPA architecture (Master... [See More]

  • Laser Output: Pulsed
  • Wavelength Range: 1550
  • Laser Wavelength: Infrared
  • Laser Power: 1000 to 1200
Fiber laser -- FL-1064-Pico
from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)

Picosecond all fiber pulsed laser at 1064nm is made features of high output power stability, good beam profile, ultra compact, long lifetime,cost-effectiveness and easy operating, which is widely used in laser radar, precision marking, precision drilling, life science, precision etching,... [See More]

  • Laser Output: Pulsed
  • Wavelength Range: 1064
  • Laser Wavelength: Pulsed
  • Laser Power: 10 to 5000
3500 Series FiberStar Integrator Kit Laser Marking System
from LaserStar Technologies Corporation

FiberCube Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and laser cutting FiberStar laser markers are ideal for a wide range of... [See More]

  • Laser Output: Pulsed
  • Wavelength Range: 1062
  • Laser Wavelength: Infrared
  • Laser Power: 10000 to 100000
Fiber Lasers
from Soliton Laser und Messtechnik GmbH

Due to specific absorption properties of some polymers, organic material, silicon and some metals laser wavelengths around 2 µm have advantages for laser processing. Therefore these lasers from Advalue are mainly used on plastics, semiconductors and for medical applications. Advalue lasers are... [See More]

  • Laser Output: Continuous; Pulsed
  • Laser Power: 30 to 10000
  • Wavelength Range: 1900 to 2100
  • Pulse Energy: 333 to 500
SpeedMarker 1300
from Trotec Laser, Inc.

The SpeedMarker 1300 laser marker comes equipped with a maximum marking area of 39.4" x 17.7" (1000 mm x 450 mm) and wattage options ranging from 20W to 100W. This model is perfect for marking large batches of components with dynamic data, making it an ideal choice for ensuring maximum flexibility... [See More]

  • Laser Output: Pulsed
  • Laser Power: 20000 to 100000
  • Wavelength Range: ? to 10600
  • Pulse Energy: 0.5000 to 1
Fiber Laser Processing System for Ceramics
from Jiangyin Deli Laser Solutions Co., Ltd.

Small laser spot size; narrow line width. Small heat-affected zone. Flexible non-contact processing, able to process any shape. Layer-by-layer processing; switchable gas source. Image target capturing for automatic processing. Positional accuracy: ±4 μm (JIS Standard). Repeatability:... [See More]

  • Laser Output: Pulsed
  • Features: Fiber Optic Pigtail
MOPA-M Series -- MOPA-M-SM
from Multiwave Photonics

Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition range. With pulse widths as short as 10 ns maintained from single shot to 500 kHz, very... [See More]

  • Laser Output: Pulsed
  • Wavelength Range: 1064
  • Laser Wavelength: Infrared
  • Laser Power: 1000
3600 Series FiberCube Open Laser Engraving System
from LaserStar Technologies Corporation

FiberCube Open Laser Engraving Systems offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, engraving and cutting FiberCube systems are ideal for a wide range of industries... [See More]

  • Laser Output: Pulsed
  • Wavelength Range: 1064
  • Laser Wavelength: Infrared
  • Laser Power: 10000 to 100000
Ultra Short Pulse Lasers
from Soliton Laser und Messtechnik GmbH

ATARIUM XTR, the new sub 2 picosecond laser, offers a significant advantage over the commonly used picosecond or the more complex femtosecond lasers. High peak power and high pulse energy up to 300 µJ make the  ATARIUM XTR  an ideal tool for high speed, high precision micromachining... [See More]

  • Laser Output: Pulsed
  • Laser Power: 15000
  • Wavelength Range: 343 to 1030
  • Pulse Energy: 0.3000
SpeedMarker 1350
from Trotec Laser, Inc.

The SpeedMarker 1350 laser marking machine comes equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 20W to 100W. Perfect for maximum flexibility in size and capability, individual, large, or heavy components can be handled just as easily as a... [See More]

  • Laser Output: Pulsed
  • Laser Power: 20000 to 100000
  • Wavelength Range: ? to 10600
  • Pulse Energy: 0.5000 to 1
3801 Series FiberCube Fiber Laser Marking & Engraving Systems
from LaserStar Technologies Corporation

The FiberCube ® laser marking and laser engraving system is a compact, turnkey marking, engraving and cutting system that offers the benefits of a non-contact, abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser engraving systems offer the... [See More]

  • Laser Output: Pulsed
  • Wavelength Range: 1064
  • Laser Wavelength: Infrared
  • Laser Power: 10000 to 100000
SpeedMarker 1600
from Trotec Laser, Inc.

The SpeedMarker 1600, the largest of Trotec's laser marking machines, comes equipped with a maximum marking area of 51.2" x 17.7" (1300 mm x 450 mm) and wattage options ranging from 20W to 100W. Perfect for maximum flexibility in size and capability, individual, large, or heavy components can be... [See More]

  • Laser Output: Pulsed
  • Laser Power: 20000 to 100000
  • Wavelength Range: ? to 10600
  • Pulse Energy: 0.5000 to 1
3802 Series FiberCube Compact Laser Engraving Systems
from LaserStar Technologies Corporation

The FiberCube ® Compact laser marking and engraving system is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser marking systems offer the... [See More]

  • Laser Output: Pulsed
  • Wavelength Range: 1064
  • Laser Wavelength: Infrared
  • Laser Power: 10000 to 100000
SpeedMarker 300
from Trotec Laser, Inc.

The SpeedMarker 300 laser marking machine is equipped with a maximum marking area of 7.5" x 7.5" (190 mm x 190 mm) and wattage options ranging from 20W to 100W. These galvo marking lasers come with intuitive and sophisticated workflow software along with the highest quality hardware for safe laser... [See More]

  • Laser Output: Pulsed
  • Laser Power: 20000 to 100000
  • Wavelength Range: ? to 10600
  • Pulse Energy: 0.5000 to 1
3803 Series FiberCube XL Laser Engraving System
from LaserStar Technologies Corporation

The FiberCube ® XL Laser Engraving System is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser engraving systems offer the speed,reliability... [See More]

  • Laser Output: Pulsed
  • Wavelength Range: 1064
  • Laser Wavelength: Infrared
  • Laser Power: 10000 to 100000
SpeedMarker 50 Fiber
from Trotec Laser, Inc.

The SpeedMarker Series lasers are designed for continuous operation in industrial environments and are ideal for marking metals and plastics. The SpeedMarker 50 laser marking machine comes equipped with an open laser safety class 4 system for ultimate flexibility in part size. The maximum marking... [See More]

  • Laser Output: Pulsed
  • Laser Power: 20000 to 100000
  • Wavelength Range: ? to 10600
  • Pulse Energy: 0.5000 to 1