Automotive Pressure Sensor Chips

15 Results
Pressure Sensors, Transducers - MPXH6115A6T1 -- 016777-MPXH6115A6T1 [MPXH6115A6T1 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 016777-MPXH6115A6T1. Termination Style: PCB. Features: Temperature Compensated. Output Type: Analog Voltage. Output: 0.2 V to 4.7 V. Accuracy: ±1.5%. Family Name: MPXH6115A. Pressure Type: Absolute. Operating Pressure: 2.18 PSI to 16.68 PSI (15 kPa to... [See More]

  • Applications: Automobile; Industrial
  • Pressure Type: Absolute; Absolute
  • Compensated: Compensated
  • Package / Mounting: 8-SSOP
Battery Pressure Sensor -- GEN I
from Churod Americas, Inc.

- Mounts in battery pack to sense thermal runaway- Low power draw standby modes- CAN or PWM programmable types available- Quick response, high reliability- Good signal quality- FuSa capable- Automotive grade [See More]

  • Applications: Automobile
  • Pressure Range: 7.25 to 23.93
  • Pressure Type: Absolute
  • Operating Temperature: -40 to 105
Pressure Sensors, Transducers - MPXH6400AC6U -- 1226674-MPXH6400AC6U [MPXH6400AC6U from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Freescale Semiconductor - NXP. Win Source Part Number: 1226674-MPXH6400AC6U. Manufacturer Homepage: www.freescale.com. Popularity: Medium. Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance. Application Field: Used in Computers & Computer Peripherals,... [See More]

  • Applications: Automobile; Industrial
Battery Pressure Sensor -- GEN II
from Churod Americas, Inc.

- Mounts on BMS- Very low power consumption (op: <7mA, sleep <0.6mA)- UART, IIC, or SPI output- Small size (15mm x 20mm x 5.5mm)- High accuracy- Automotive qualified [See More]

  • Applications: Automobile
  • Package / Mounting: Surface Mount (SMD)
  • Pressure Type: Absolute
  • Pressure Range: 7.25 to 23.93
Pressure Sensors, Transducers - MPXV7002DP -- 1226695-MPXV7002DP [MPXV7002DP from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Freescale Semiconductor - NXP. Win Source Part Number: 1226695-MPXV7002DP. Family Name: MPXV7002D. Manufacturer Homepage: www.freescale.com. Alternative Parts (Cross-Reference): MPXV7002DPT1;. Introduction Date: September 13, 2005. ECCN: EAR99. Country of Origin: Republic of Korea. [See More]

  • Applications: Automobile
Battery Pressure Sensor -- Gen III
from Churod Americas, Inc.

- Mounts on BMS- Chip scale package (LGA 18-pin, 5.5mm x 4.0mm)- UART output- Very low power consumption (op: <7mA, sleep <0.6mA)- Consistently high accuracy across temperature range- Automotive qualified [See More]

  • Applications: Automobile
  • Package / Mounting: Surface Mount (SMD)
  • Pressure Type: Absolute
Pressure Sensors, Transducers - NPP-301A-200AT -- 1083382-NPP-301A-200AT [NPP-301A-200AT from Amphenol Corporation]
from Win Source Electronics

Manufacturer: Amphenol Advanced Sensors. Win Source Part Number: 1083382-NPP-301A-200AT. Termination Style: Surface Mount. Output Type: Wheatstone Bridge. Output: 0 mV to 60 mV (3V). Accuracy: ±0.2%. Pressure Type: Absolute. Operating Pressure: 30 PSI (206.84 kPa). Port Style: No Port. Maximum... [See More]

  • Applications: Automobile; Consumer
  • Pressure Range: 30
  • Pressure Type: Absolute; Absolute
  • Operating Temperature: -40 to 125
Custom High Volume, High Pressure Sensor Assembly -- MSS100
from Merit Sensor Systems

Features. Range: -15 to 5 PSIG. Type: Gage Media Air, gases and liquids. Packaging: Bulk. Flexibility: Sensitivity, resistance, bridge, constraint, etc. Temperature Range: 10 to +90 C. Benefits. Performance: Enjoy best-in-class performance due to Merit ’s proprietary Sentium technology. Cost:... [See More]

  • Applications: Automobile; Industrial
  • Package / Mounting: Surface Mount (SMD)
  • Pressure Type: Gauge
  • Pressure Range: -15 to 5
Fully Compensated Surface-mountable Pressure Sensor -- HTS Series 1510
from Merit Sensor Systems

The HTS Series is a surface-mountable pressure sensor that offers you a choice between an analog or digital output. But the HTS Series is not just your typical surface-mount device. Due to its backside-pressure-memeasurement design, the sensor ’s electronics are isolated, making the HTS Series... [See More]

  • Applications: Medical; Automobile; Industrial
  • Pressure Type: Absolute; Gauge
  • Compensated: Compensated
  • Package / Mounting: Surface Mount (SMD)
Fully Compensated Harsh-media Pressure Sensor -- TR Series
from Merit Sensor Systems

Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor ’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure from... [See More]

  • Applications: Medical; Automobile; Industrial
  • Pressure Type: Absolute; Gauge
  • Compensated: Compensated
  • Package / Mounting: Surface Mount (SMD)
MEMS Sensing Elements Accuracy & Stability -- S Series
from Merit Sensor Systems

The S Series, designed with Merit Sensor's new proprietary MeritUltra®technology, is an ideal pressure-sensing solution for applications with low to medium pressure. [See More]

  • Applications: Automobile; Industrial
  • Package / Mounting: Surface Mount (SMD)
  • Pressure Type: Absolute; Gauge (optional feature)
  • Pressure Range: 5 to 300
MEMS Sensing Elements Harsh Media Pressure Sensor -- HM Series
from Merit Sensor Systems

The HM Series was designed for harsh-media applications from low to medium pressure. Features. Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C Configuration Absolute, pressurized from the cavity side Media Air and gases and liquids that are compatible with... [See More]

  • Applications: Automobile; Industrial
  • Package / Mounting: Surface Mount (SMD)
  • Pressure Type: Absolute
  • Pressure Range: 15 to 500
MEMS Sensing Elements High Pressure Pressure Sensor -- K Series
from Merit Sensor Systems

The K Series is ideal for high-volume, high-pressure OEM applications. Features. Pressure 1,000 to 10,000 psi (68.9 to 690 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity,... [See More]

  • Applications: Automobile; Industrial
  • Package / Mounting: Surface Mount (SMD)
  • Pressure Type: Absolute
  • Pressure Range: 1000 to 10000
MEMS Sensing Elements High Pressure Sensor -- 5000 Series
from Merit Sensor Systems

The 5000 Series is ideal for high-volume, high-pressure OEM applications. Features. Pressure 1,000 to 10,000 psi (68.9 to 689 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity,... [See More]

  • Applications: Automobile; Industrial
  • Package / Mounting: Surface Mount (SMD)
  • Pressure Type: Absolute
  • Pressure Range: 1000 to 10000
MEMS Sensing Elements Low Cost Pressure Sensor -- D Series
from Merit Sensor Systems

Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it a low-cost option for pressures from 1 to 21 bar. Features. Pressure 15 to 300 psi / 1 to 20.7 bar / 103 to 2,068 kPa Temperature -40... [See More]

  • Applications: Automobile; Industrial
  • Package / Mounting: Surface Mount (SMD)
  • Pressure Type: Absolute; Gauge; Differential; Vacuum
  • Pressure Range: 15 to 300