Tape Reel Pressure Sensor Chips

12 Results
Pressure Sensors, Transducers - BM1383AGLV-ZE2 -- 804858-BM1383AGLV-ZE2 [BM1383AGLV-ZE2 from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: Rohm Semiconductor. Win Source Part Number: 804858-BM1383AGLV-ZE2. Packaging: Reel. Termination Style: SMD (SMT) Tab. Features: Temperature Compensated. Applications: Board Mount. Output Type: I2C. Output: 16 b. Accuracy: ±1%. Pressure Type: Absolute. Operating Pressure: 4.35PSI ~... [See More]

  • Packing Method: Tape Reel; Reel
  • Pressure Type: Absolute; Absolute
  • Compensated: Compensated
  • Package / Mounting: Surface Mount (SMD)
Pressure Sensors, Transducers - KP108ADXTMA3 -- 1067655-KP108ADXTMA3 [KP108ADXTMA3 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1067655-KP108ADXTMA3. Packaging: Tape & Reel. Categories: Pressure Sensors,Transducers. Halogen Free: Halogen Free. Popularity: Low. Fake Threat In the Open... [See More]

  • Packing Method: Tape Reel; Tape & Reel
Pressure Sensors, Transducers - MPXAZ6115AC6T1 -- 807500-MPXAZ6115AC6T1 [MPXAZ6115AC6T1 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP USA Inc. Win Source Part Number: 807500-MPXAZ6115AC6T1. Packaging: Reel. Termination Style: Gull Wing. Features: Temperature Compensated. Applications: Board Mount. Output Type: Analog Voltage. Output: 0.2 V ~ 4.7 V. Accuracy: ±1.5%. Pressure Type: Absolute. Operating... [See More]

  • Packing Method: Tape Reel; Reel
  • Pressure Type: Absolute; Absolute
  • Compensated: Compensated
  • Package / Mounting: Surface Mount (SMD)
Pressure Sensors, Transducers - MPXM2102AST1 -- 810425-MPXM2102AST1 [MPXM2102AST1 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP USA Inc. Win Source Part Number: 810425-MPXM2102AST1. Packaging: Reel. Termination Style: Gull Wing. Features: Temperature Compensated. Applications: Board Mount. Output Type: Wheatstone Bridge. Output: 0 mV ~ 40 mV (10V). Pressure Type: Absolute. Operating Pressure: 14.5PSI... [See More]

  • Packing Method: Tape Reel; Reel
  • Pressure Type: Absolute; Absolute
  • Compensated: Compensated
  • Package / Mounting: Surface Mount (SMD)
Pressure Sensors, Transducers - MPXV2202DPT1 -- 811315-MPXV2202DPT1 [MPXV2202DPT1 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP USA Inc. Win Source Part Number: 811315-MPXV2202DPT1. Packaging: Reel. Termination Style: SMD (SMT) Tab. Features: Temperature Compensated. Applications: Board Mount. Output Type: Wheatstone Bridge. Output: 0 mV ~ 40 mV (10V). Pressure Type: Differential. Operating Pressure:... [See More]

  • Packing Method: Tape Reel; Reel
  • Pressure Type: Differential; Differential
  • Compensated: Compensated
  • Package / Mounting: Surface Mount (SMD)
Pressure Sensors, Transducers - MS563702BA03-50 -- 804964-MS563702BA03-50 [MS563702BA03-50 from TE Connectivity ™]
from Win Source Electronics

Manufacturer: TE Connectivity Measurement Specialties. Win Source Part Number: 804964-MS563702BA03-50. Packaging: Reel. Termination Style: SMD (SMT) Tab. Applications: Board Mount. Output Type: I2C. Output: 24 b. Accuracy: ±0.058PSI ( ±0.4kPa). Pressure Type: Absolute. Operating Pressure:... [See More]

  • Packing Method: Tape Reel; Reel
  • Package / Mounting: Surface Mount (SMD)
  • Pressure Type: Absolute; Absolute
  • Pressure Range: 4.35 to 17.4
Pressure Sensors, Transducers - MS583702BA01-50 -- 806100-MS583702BA01-50 [MS583702BA01-50 from TE Connectivity ™]
from Win Source Electronics

Manufacturer: TE Connectivity Measurement Specialties. Win Source Part Number: 806100-MS583702BA01-50. Packaging: Reel. Termination Style: SMD (SMT) Tab. Applications: Industrial Automation. Output Type: I2C. Output: 24 b. Accuracy: ±0.058PSI ( ±0.4kPa). Pressure Type: Sealed Gauge. [See More]

  • Packing Method: Tape Reel; Reel
  • Pressure Type: Sealed Gauge
  • Applications: Industrial
  • Package / Mounting: Surface Mount (SMD)
Pressure Sensor IC -- BM1383AGLV
from ROHM Semiconductor USA, LLC

BM1383AGLV is piezo-resistive pressure sensor. BM1383AGLV does temperature compensation for MEMS inside chip, so it ’s very easy to get pressure information. [See More]

  • Packing Method: Tape Reel
  • Input Voltage: 1.7 to 3.6
  • Applications: Consumer
  • Operating Temperature: -40 to 85
Waterproof, Piezo-Resistive Pressure Sensor IC -- BM1390GLV-Z
from ROHM Semiconductor GmbH

BM1390GLV-Z is piezo-resistive pressure sensor. BM1390GLV-Z performs temperature compensation for MEMS inside chip internally, so it ’s very easy to get pressure information. BM1390GLV-Z realizes waterproof by potting gel inside to protect. [See More]

  • Packing Method: Tape Reel
  • Input Voltage: 1.7 to 3.6
  • Applications: Consumer
  • Operating Temperature: -40 to 85
Fully Compensated Analog Ultra-Low Pressure Sensor -- LP Series 1410
from Merit Sensor Systems

What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for lower cost. Once in the... [See More]

  • Packing Method: Tape Reel
  • Compensated: Compensated
  • Applications: Automobile; Industrial
  • Pressure Type: Absolute; Gauge
Fully Compensated Surface-mountable Pressure Sensor -- HTS Series 1510
from Merit Sensor Systems

The HTS Series is a surface-mountable pressure sensor that offers you a choice between an analog or digital output. But the HTS Series is not just your typical surface-mount device. Due to its backside-pressure-memeasurement design, the sensor ’s electronics are isolated, making the HTS Series... [See More]

  • Packing Method: Tape Reel
  • Compensated: Compensated
  • Applications: Medical; Automobile; Industrial
  • Pressure Type: Absolute; Gauge
Fully Compensated Harsh-media Pressure Sensor -- TVC Series
from Merit Sensor Systems

Whether you need to measure fuel vapor at low pressures or refrigerant gas at higher pressures, you can rely on the TVC Series. It was designed to provide a stable output, even at temperatures up to 150 °C. One of two possible sensing elements (the HM Series or J Series) is mounted at the top of... [See More]

  • Packing Method: Tape Reel
  • Compensated: Compensated
  • Applications: Industrial
  • Pressure Type: Absolute; Gauge