3.3 V Logic Comparators

4 Results
4-bit magnitude comparator -- 74HC85D,652
from Nexperia B.V.

The 74HC85; 74HCT85 is a 4-bit magnitude comparator that can be expanded to almost any length. They perform comparison of two 4-bit binary, BCD or other monotonic codes and present the three possible magnitude results at the outputs (QA >B, QA=B and QA <B). The 4-bit inputs are weighted (A0 to... [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 6.0
  • Features: ESD Protection
  • Type: Magnitude
  • Package Type: Other; SOT109-1
4-bit magnitude comparator -- 74HC85PW,112
from Nexperia B.V.

The 74HC85; 74HCT85 is a 4-bit magnitude comparator that can be expanded to almost any length. They perform comparison of two 4-bit binary, BCD or other monotonic codes and present the three possible magnitude results at the outputs (QA >B, QA=B and QA <B). The 4-bit inputs are weighted (A0 to... [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 6.0
  • Features: ESD Protection
  • Type: Magnitude
  • Package Type: Other; SOT403-1
8-bit magnitude comparator -- 74HC688D,652
from Nexperia B.V.

The 74HC688 is an 8-bit magnitude comparator. It performs comparisons of two 8 - bit binary or BCD words. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits. Compare two 8-bit words. [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 6.0
  • Features: ESD Protection
  • Type: Magnitude
  • Package Type: Other; SOT163-1
8-bit magnitude comparator -- 74HC688PW,112
from Nexperia B.V.

The 74HC688 is an 8-bit magnitude comparator. It performs comparisons of two 8 - bit binary or BCD words. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits. Compare two 8-bit words. [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 6.0
  • Features: ESD Protection
  • Type: Magnitude
  • Package Type: Other; SOT360-1