Specialty / Custom Surface Metrology Equipment

4 Results
Straight Thread Form Profile Gage
from Gagemaker L.P.

Thread form accuracy is important if two connections are to make-up properly. Using a Thread Profile Gage is a quick way to check your threads for proper form and pitch. Thread form is defined as its profile in an axial plane for a length of one pitch. Simply place the correct form into the threads... [See More]

  • Measurement Capability: Form
  • Applications: Bearings, Gears, Shafting, Seals, etc.; Wear / Triolobogy
  • Technology: Contact / Stylus
  • Mounting / Loading Options: Handheld or Portable
Contour and Surface Measurement System -- RONDCOMM Grande
from Carl Zeiss Industrial Metrology, LLC

3-in-1 form, contour and surface measurement in one setting. For large, precision parts for the wind, power and bearing industries. Precision rotary table on air bearings with 80 nanometer rotation accuracy. Form tester, contour measuring instrument and roughness measuring system in one. Clear time... [See More]

  • Measurement Capability: Roughness
  • Applications: Wind, Power and Bearing Utilities, Large Precision Parts
  • Technology: Contact / Stylus
  • Mounting / Loading Options: Floor
MICROTRAK 4 Laser Displacement Sensor -- DTS-025-02
from MTI Instruments Inc.

The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak ™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness,... [See More]

  • Measurement Capability: Form; Surface Profilometry; Step Height; Thickness; Runout
  • Applications: Aerospace / Defense; Automotive; Bearings, Gears, Shafting, Seals, etc.; Electronics
  • Technology: Optical / Laser
  • Mounting / Loading Options: Unit Mounted on Machine or Production Line
Tapered Thread Form Profile Gage
from Gagemaker L.P.

hread form accuracy is important if two connections are to make-up properly. Using a Thread Profile Gage is a quick way to check your threads for proper form and pitch. Thread form is defined as its profile in an axial plane for a length of one pitch. Simply place the correct form into the threads... [See More]

  • Measurement Capability: Form
  • Applications: Bearings, Gears, Shafting, Seals, etc.; Wear / Triolobogy
  • Technology: Contact / Stylus
  • Mounting / Loading Options: Handheld or Portable