Air Tight Packaging Containers
from SEE
Allows consumers and foodservice operators to use only what they need without removing the entire product from its packaging, keeping unused portions fresh longer [See More]
- Features: Air Tight; Flexible
- Material: Plastic
- Container Type: Bag
- Length: 6 to 24
from Deviser, Inc.
These bags are leak-proof, printable, tear-and-puncture resistant, with a tamperproof seal design to ensure the integrity of all belongs. The Tamperproof Bag is made of heavy duty multi-layer film, which makes it stronger than paper or single-layer polyethylene film bags. The tamperproof seal... [See More]
- Features: Air Tight; Flexible; HeavyDuty
- Material: Polyethylene (PE)
- Container Type: Bag
from CSP Technologies, Inc.
CSP Activ-BlisterTM solutions protect moisture- and oxygen-sensitive solid doses packaged on blister machines. Using silica gel and molecular sieve technology, outfitted blisters can absorb tailored amounts of water vapor, oxygen, or a combination of the two, and can be produced in shapes and sizes... [See More]
- Features: Air Tight; MoistureBarrier
- Material: Aluminum; Plastic; Multilayer Barrier Films, Alu-Alu
- Container Type: Blister; Pouch (optional feature); Sachets, High Barrier Foils
from SEE
Unique barrier bag offering edge to edge printing now available with metallic sheen - a new alternative to traditional foil wraps for meats [See More]
- Features: Air Tight; Flexible
- Material: Plastic
- Container Type: Bag
- Length: 6 to 34
from CSP Technologies, Inc.
CSP ’s Activ-PolymerTM produces custom device components using patented technology. This method provides structure and protection simultaneously, enabling customers to realize increased product performance together with superior packaging design and cost efficiency. Molded components are used... [See More]
- Features: Air Tight; MoistureBarrier
- Material: Plastic
- Container Type: Pouch (optional feature); Trays (optional feature); Tubes (optional feature); Vial (optional feature); Custom
from SEE
Oven Ease® packaging opens up a world of delicious new product options that go straight into the oven in the package for simpler, safer cooking with little preparation. We've taken "easy" to a whole new level - easy production, easy preparation, easy cooking, easy clean-up and, with expanded product... [See More]
- Features: Air Tight; Flexible
- Material: Plastic
- Container Type: Bag
from CSP Technologies, Inc.
CSP has taken product and consumer protection to the next level with Activ-SealTM closures by building our desiccant technology into an induction-sealed, tamper-evident screw cap container. This is an improvement over traditional methods of extending product shelf life, such as small canisters and... [See More]
- Features: Air Tight; MoistureBarrier
- Material: Plastic
- Container Type: Trays (optional feature); Tubes (optional feature); Vial (optional feature); Custom
from SEE
Introducing the new Next Generation Bag for boneless fresh red meat, complete with knifeless, easy-open Cryovac QuickRip® technology. This innovative, high-performance packaging was designed specifically to improve efficiencies and safety in the retail backroom and foodservice back-of house. [See More]
- Features: Air Tight; Flexible
- Material: Plastic
- Container Type: Bag
- Length: 10 to 48
from CSP Technologies, Inc.
The CSP Technologies Activ-PolymerTM system is the ingenuity behind our Activ-VialTM portfolio, which is commonly used by leaders in the pharmaceutical and diagnostics industries. Our Activ-VialTM portfolio consists of one-piece, flip-top desiccated vials, and desiccated bottles across a range of... [See More]
- Features: Air Tight; MoistureBarrier
- Material: Plastic
- Container Type: Vial; Screw Top Container