Heavy Duty Packaging Containers
from Advanced Poly-Packaging, Inc.
Choose from dozens of sizes, usually available for shipment with hours of your order. Our stock bag sizes range from 2"x3" to 10"x12" and from 1.5-mil to 4-mil thickness. Our high-quality pre-opened bags on rolls allow for maximum production on automatic or semiautomatic equipment. [See More]
- Features: HeavyDuty
- Material: Polypropylene (PP)
- Container Type: Bag
- Height: 4 to 12
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom... [See More]
- Features: Flexible; HeavyDuty
- Material: Polypropylene (PP)
- Container Type: Bag
from Custom-Pak, Inc.
Carrying Cases & Chests. Custom-Pak is the world ’s largest manufacturer of blow molded cases. Our experience helps you create a great blow molded case that meets your every requirement. Our attractive and durable cases save you money and improve your sales. The Most Rugged Cases. Our... [See More]
- Features: Collapsible; HeavyDuty; Locking; MoistureResistant; Wheels/Rollers
- Material: Plastic
from Deviser, Inc.
These bags are leak-proof, printable, tear-and-puncture resistant, with a tamperproof seal design to ensure the integrity of all belongs. The Tamperproof Bag is made of heavy duty multi-layer film, which makes it stronger than paper or single-layer polyethylene film bags. The tamperproof seal... [See More]
- Features: Air Tight; Flexible; HeavyDuty
- Material: Polyethylene (PE)
- Container Type: Bag