Moisture Barrier / Proof Packaging Containers
from CSP Technologies, Inc.
CSP Activ-BlisterTM solutions protect moisture- and oxygen-sensitive solid doses packaged on blister machines. Using silica gel and molecular sieve technology, outfitted blisters can absorb tailored amounts of water vapor, oxygen, or a combination of the two, and can be produced in shapes and sizes... [See More]
- Features: Air Tight; MoistureBarrier
- Material: Aluminum; Plastic; Multilayer Barrier Films, Alu-Alu
- Container Type: Blister; Pouch (optional feature); Sachets, High Barrier Foils
from CSP Technologies, Inc.
CSP ’s Activ-PolymerTM produces custom device components using patented technology. This method provides structure and protection simultaneously, enabling customers to realize increased product performance together with superior packaging design and cost efficiency. Molded components are used... [See More]
- Features: Air Tight; MoistureBarrier
- Material: Plastic
- Container Type: Pouch (optional feature); Trays (optional feature); Tubes (optional feature); Vial (optional feature); Custom
from CSP Technologies, Inc.
CSP has taken product and consumer protection to the next level with Activ-SealTM closures by building our desiccant technology into an induction-sealed, tamper-evident screw cap container. This is an improvement over traditional methods of extending product shelf life, such as small canisters and... [See More]
- Features: Air Tight; MoistureBarrier
- Material: Plastic
- Container Type: Trays (optional feature); Tubes (optional feature); Vial (optional feature); Custom
from CSP Technologies, Inc.
The CSP Technologies Activ-PolymerTM system is the ingenuity behind our Activ-VialTM portfolio, which is commonly used by leaders in the pharmaceutical and diagnostics industries. Our Activ-VialTM portfolio consists of one-piece, flip-top desiccated vials, and desiccated bottles across a range of... [See More]
- Features: Air Tight; MoistureBarrier
- Material: Plastic
- Container Type: Vial; Screw Top Container