Bag / Sack Packaging Containers

38 Results
Flexible Intermediate Bulk Containers -- Lined Waste Disposal Bags
from Berry Plastics Corporation - Engineered Materials Division

Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom... [See More]

  • Container Type: Bag
  • Height: 48
  • Material: Polypropylene (PP)
  • Length: 36
Tamperproof Bag
from Deviser, Inc.

These bags are leak-proof, printable, tear-and-puncture resistant, with a tamperproof seal design to ensure the integrity of all belongs. The Tamperproof Bag is made of heavy duty multi-layer film, which makes it stronger than paper or single-layer polyethylene film bags. The tamperproof seal... [See More]

  • Container Type: Bag
  • Features: Air Tight; Flexible; HeavyDuty
  • Material: Polyethylene (PE)
Aluminum Foil Bag -- AL-20
from Fuji Impulse America Corp.

IA series is the Aluminum laminated bag that has the absolute barrier to UV ray and exposure to the lights as well as moisture and oxygen. This most versatile bag can be used on various industries including food, medical and machinery from liquid to powdery items. It has a V-notch on both sides for... [See More]

  • Container Type: Bag
  • Height: 0.0031
  • Material: Aluminum
  • Length: 11.81
1 1/2" x 1 1/2" - 2 Mil - Reclosable Poly Bags -- PB3517
from TransPak

Single track zipper extends the width of the bag and keeps products clean and free from moisture. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. [See More]

  • Container Type: Bag
  • Width: 1.5
  • Length: 1.5
1.5 Mil Light Duty Poly Bags
from Advanced Poly-Packaging, Inc.

Choose from dozens of sizes, usually available for shipment with hours of your order. Our stock bag sizes range from 2"x3" to 10"x12" and from 1.5-mil to 4-mil thickness. Our high-quality pre-opened bags on rolls allow for maximum production on automatic or semiautomatic equipment. [See More]

  • Container Type: Bag
  • Height: 3 to 10
  • Material: Polypropylene (PP)
  • Width: 2 to 8
Food Packaging Bags -- Cryovac Grip & Tear® Portion Pull Bag
from SEE

Allows consumers and foodservice operators to use only what they need without removing the entire product from its packaging, keeping unused portions fresh longer [See More]

  • Container Type: Bag
  • Length: 6 to 24
  • Material: Plastic
  • Width: 3.5 to 14
Anti-Static Bag -- IZ-20
from Fuji Impulse America Corp.

IZ series protects products such as precision parts or semiconductor wafers from contamination at the time of shipment or sending them to the next process. This bag is washed and made under the clean environment of clean class 100. Since the polymeric anti-static agent is used, it has very low... [See More]

  • Container Type: Bag
  • Height: 0.0020
  • Material: Polyethylene (PE)
  • Length: 11.81
1 1/2" x 2" - 2 Mil - - White Block Reclosable Poly Bags -- PB3932
from TransPak

Single track zipper extends the width of the bag and keeps products clean and free from moisture. Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed!. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes... [See More]

  • Container Type: Bag
  • Width: 1.5
  • Length: 2
Custom Printed or Non-printed Poly Bags
from Advanced Poly-Packaging, Inc.

Special Features - Your bag may need special holes (vent, osha, butterfly, triangular or round), perforations (vertical, horizontal, notched, sealed), high-integrity seals, headers (sealed or reinforced) and more!. Printing - Complete printing capabilities include line, screen or process printing up... [See More]

  • Container Type: Bag
  • Features: ESD (optional feature); StaticShield (optional feature); Vented (optional feature)
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
Meat Packaging Bag -- Cryovac® Flood-printed Bag
from SEE

Unique barrier bag offering edge to edge printing now available with metallic sheen - a new alternative to traditional foil wraps for meats [See More]

  • Container Type: Bag
  • Length: 6 to 34
  • Material: Plastic
  • Width: 6.5 to 20
Anti-Static Packing Material -- IR-0715
from Fuji Impulse America Corp.

IR series is a semi-transparent Electro Static Dissipative bag for packaging products vulnerable to static electricity. It is non-staining because the surfactant is not used. Since resin itself has anti-static effect, IR series has very low humidity-dependency and it can maintain a stable surface... [See More]

  • Container Type: Bag
  • Height: 0.0020
  • Material: Polyethylene (PE)
  • Length: 5.91
1" x 2" - 2 Mil - Flat Poly Bags -- PB338
from TransPak

Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case... [See More]

  • Container Type: Bag
  • Width: 1
  • Length: 2
Ovenable Packaging -- Oven Ease® Bags
from SEE

Oven Ease® packaging opens up a world of delicious new product options that go straight into the oven in the package for simpler, safer cooking with little preparation. We've taken "easy" to a whole new level - easy production, easy preparation, easy cooking, easy clean-up and, with expanded product... [See More]

  • Container Type: Bag
  • Features: Air Tight; Flexible
  • Material: Plastic
Anti-Static Packing Material -- IR-3040
from Fuji Impulse America Corp.

IR series is a semi-transparent Electro Static Dissipative bag for packaging products vulnerable to static electricity. It is non-staining because the surfactant is not used. Since resin itself has anti-static effect, IR series has very low humidity-dependency and it can maintain a stable surface... [See More]

  • Container Type: Bag
  • Height: 0.0020
  • Material: Polyethylene (PE)
  • Length: 15.75
10 1/2" x 11" - 2.7 Mil - Minigrip Slider Grip Reclosable Poly Bags -- MGSG1011
from TransPak

Mini-Grip's Slider Grip Bags are easy to close and keep products clean and free from moisture. Simply slide the lock across the width of the bag to seal. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. [See More]

  • Container Type: Bag
  • Width: 10.5
  • Length: 11
Vacuum-packaged Bags -- Cryovac QuickRip® Bags
from SEE

Introducing the new Next Generation Bag for boneless fresh red meat, complete with knifeless, easy-open Cryovac QuickRip® technology. This innovative, high-performance packaging was designed specifically to improve efficiencies and safety in the retail backroom and foodservice back-of house. [See More]

  • Container Type: Bag
  • Length: 10 to 48
  • Material: Plastic
  • Width: 8 to 24
Electric Conductive Bag -- IB-1015
from Fuji Impulse America Corp.

IB series, which uses carbon as a film material, is black colored non-transparent pouch with excellent electric conductivity. IB series also boasts of a stable electric resistance not dependent on the temperature, as well as the high shading ability. It is best packaging material for semi-conductor... [See More]

  • Container Type: Bag
  • Height: 0.0020
  • Material: Polyethylene (PE)
  • Length: 5.91
10 1/2" x 14" - Jiffy Rigi Bag®quo; Mailers -- B824
from TransPak

These mailers provide superior corner and edge protection. Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a high strength, cohesive self-seal flap. Simply insert contents and fold... [See More]

  • Container Type: Bag; Envelope
10 1/2" x 14" Kraft - Corrugated Envelopes -- B848
from TransPak

Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. Simply insert contents into envelope and fold over flap to seal. Sold in case quantities. [See More]

  • Container Type: Bag; Envelope
10 1/2" x 15" Kraft - Utility Flat Mailers -- RMU1015K
from TransPak

Save money on shipping with these lightweight, economical mailers!. Environmentally-friendly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods,... [See More]

  • Container Type: Bag; Envelope
10 1/2" x 16" (25 Pack) - Bubble Lined Poly Mailers -- B83625PK
from TransPak

Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities. [See More]

  • Container Type: Bag; Envelope
10 1/2" x 16" - #5 Nylon Reinforced Mailers -- #5
from TransPak

Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. Sold in case... [See More]

  • Container Type: Bag; Envelope
10 1/2" x 16" - #5 Self-Seal Nylon Reinforced Mailers -- #5
from TransPak

Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer is coated... [See More]

  • Container Type: Bag; Envelope
10 1/2" x 3 3/4" x 19" - Gusseted Nylon Reinforced Mailers -- #10G
from TransPak

Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping... [See More]

  • Container Type: Bag; Envelope
10" x 10" - 1 Mil - Flat Poly Bags -- PB2323
from TransPak

Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities. [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 10
10" x 10" - 1.5 Mil - Flat Poly Bags -- PB165
from TransPak

Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities. [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 10
10" x 10" - 3 Mil - Flat Poly Bags -- PB833
from TransPak

Sturdy Poly Bags are perfect for protecting medium to heavy weight products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities. [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 10
10" x 10" - 4 Mil - Flat Poly Bags -- PB1170
from TransPak

Heavy-duty Poly Bags are perfect for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 10
10" x 10" - 4 Mil - Minigrip®quo; Reclosable Poly Bags -- MG3765
from TransPak

Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in... [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 10
10" x 10" - 4 Mil - Reclosable Poly Bags -- PB3770
from TransPak

Single track zipper extends the width of the bag and keeps products clean and free from moisture. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 10
10" x 10" - 4 Mil - White Block Reclosable Poly Bags -- PB4009
from TransPak

Single track zipper extends the width of the bag and keeps products clean and free from moisture. Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed!. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes... [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 10
10" x 10" - 6 Mil - Reclosable Poly Bags -- PB3883
from TransPak

Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 10
10" x 10" - Reclosable Static Shielding Bags -- STC361
from TransPak

Faraday Cage effect shields electronic components from damage due to static discharge. Double track zipper is welded to the bag interior for reliability. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear... [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 10
10" x 10" x 24" - 2 Mil - Gusseted Poly Bags -- PB1599
from TransPak

Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities. [See More]

  • Container Type: Bag
10" x 12" - 1.5 Mil - Flat Polypropylene Poly Bags -- PZ455
from TransPak

The high clarity of these Polypropylene Poly Bags enhances the appearance of products. Moisture, grease and vapor resistant. Meets FDA and USDA specifications for food contact. Polypropylene Bags help keep packaged foods fresh. Available in case quantities. [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 12
10" x 12" - 2 Mil - Minigrip®quo; Reclosable Poly Bags -- MG3655
from TransPak

Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in... [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 12
10" x 12" - 2 Mil - Poly Bags on a Roll -- AB221
from TransPak

These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags... [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 12
10" x 12" - 2 Mil - Reclosable Polypropylene Poly Bags -- PZ145
from TransPak

The high clarity of these Polypropylene Poly Bags enhances the appearance of products. Moisture, grease and vapor resistant. Meets FDA and USDA specifications for food contact. Polypropylene Bags help keep packaged foods fresh. Pinch track zipper closed to seal. Bags feature a convenient hang hole. [See More]

  • Container Type: Bag
  • Width: 10
  • Length: 12