BGA MRAM
from ERSAELECTRONICS PTE. LTD.
LINEAR IC'S Product overview: EMD3D256M08G1-150CBS1 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: Tray; BGA
- Access Time: 14
- Supply Voltage: 1.425V ~ 1.575V
- Operating Temperature: 0 to 85
from Win Source Electronics
Manufacturer: Everspin Technologies Inc. Win Source Part Number: 123564-MR0D08BMA45R. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: MRAM (Magnetoresistive RAM). Memory Size: 1Mb (128K x 8). Access Time: 45ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0... [See More]
- Package Type: 48-FBGA (8x8); BGA
- Supply Voltage: 3 V ~ 3.6 V
- Production Status: Full Production; Active
- Access Time: 45
from ERSAELECTRONICS PTE. LTD.
IC RAM 1MBIT PARALLEL 48FBGA Product overview: MR0A08BMA35R from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: Tape & Reel (TR); BGA
- Supply Voltage: 3.6V; 3V ~ 3.6V
- Address Bus Width: 8
- Cycle Time: 35
from ERSAELECTRONICS PTE. LTD.
IC RAM 32MBIT PARALLEL 48FBGA Product overview: MR5A16AMA35R from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: Tape & Reel (TR); BGA
- Supply Voltage: 3.6V; 3V ~ 3.6V
- Address Bus Width: 16
- Cycle Time: 35
from Everspin Technologies, Inc.
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on... [See More]
- Package Type: BGA
- Number of Words: 2000
- Density: 16000
- Bits per Word: 8