SOIC MRAM
from DigiKey
MRAM MEMORY IC 1MBIT QSPI 3.3V 1 [See More]
- Package Type: "8-SOIC (0.154"", 3.90mm Width)"; SOIC
- Supply Voltage: 2.7V ~ 3.6V
- Density: 1000
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 1341122-M30162040108X0PSAY. Category: Integrated Circuits (ICs) - Memory - Memory. Package: Tray. Standard Package: 150. Technology: MRAM (Magnetoresistive RAM). Memory Type: Non-Volatile. Memory Size: 16Mbit. Voltage - Supply: 2.7V ~ 3.6V. Mounting Type: Surface Mount. [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 105
- Supply Voltage: 2.7V ~ 3.6V
from ERSAELECTRONICS PTE. LTD.
IC RAM 16MBIT 108MHZ 8SOIC Product overview: M30162040108X0PSAY from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: Tray; SOIC
- Operating Temperature: -40 to 105
- Supply Voltage: 3.6V; 2.7V ~ 3.6V
from DigiKey
MRAM MEMORY IC 2MBIT QSPI 3.3V 1 [See More]
- Package Type: "8-SOIC (0.154"", 3.90mm Width)"; SOIC
- Supply Voltage: 2.7V ~ 3.6V
- Density: 2000
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 999548-MR10Q010SC. Category: Integrated Circuits (ICs) >Memory. Package: Tray. Standard Package: 480. Mounting: SMD (SMT). Technology: MRAM (Magnetoresistive RAM). Memory Type: Non-Volatile. Memory Size: 1Mb (128K x 8). Access Time: 7 ns. Voltage - Supply: 3V ~ 3.6V. [See More]
- Package Type: SOIC
- Access Time: 7
- Supply Voltage: 3V ~ 3.6V
- Operating Temperature: 0 to 70
from ERSAELECTRONICS PTE. LTD.
IC RAM 1MBIT PARALLEL 32SOIC Product overview: MR0A08BCSO35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: Tray; SOIC
- Cycle Time: 35
- Supply Voltage: 3.6V; 3V ~ 3.6V
- Access Time: 35
from DigiKey
MRAM (Magnetoresistive RAM) Memory IC 4Mb (1M x 4) SPI 54MHz 8-SOIC [See More]
- Package Type: "8-SOIC (0.209"", 5.30mm Width)"; SOIC
- Supply Voltage: 1.71V ~ 2V
- Density: 4000
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Everspin Technologies Inc. Win Source Part Number: 789379-MR256A08BSO35. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 32-SOIC (0.295", 7.50mm Width). Mounting: SMD. Technology: MRAM (Magnetoresistive RAM). Operating Supply Voltage: 3 V ~ 3.6 V. [See More]
- Package Type: SOIC
- Cycle Time: 35
- Supply Voltage: 3 V ~ 3.6 V
- Access Time: 35
from DigiKey
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOIC [See More]
- Package Type: "32-SOIC (0.295"", 7.50mm Width)"; SOIC
- Supply Voltage: 3V ~ 3.6V
- Density: 1000
- Operating Temperature: 0 to 70
from DigiKey
IC RAM 1MBIT SPI/QUAD 16SOIC [See More]
- Package Type: "16-SOIC (0.295"", 7.50mm Width)"; SOIC
- Supply Voltage: 3V ~ 3.6V
- Density: 1000
- Operating Temperature: 0 to 70
from Everspin Technologies, Inc.
The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on... [See More]
- Package Type: SOIC
- Number of Words: 128
- Density: 1000
- Bits per Word: 8