3.3 V MRAM

3 Results
16Mb MRAM (2Mbx8) -- MR4A08BCMA35
from Everspin Technologies, Inc.

The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on... [See More]

  • Supply Voltage: 3.3V
  • Density: 16000
  • Package Type: BGA
  • Number of Words: 2000
16Mb MRAM (2Mbx8) -- MR4A08BCYS35
from Everspin Technologies, Inc.

The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on... [See More]

  • Supply Voltage: 3.3V
  • Density: 16000
  • Package Type: TSOP
  • Number of Words: 2000
1Mb MRAM ( 128Kx8) -- MR0A08BCSO35
from Everspin Technologies, Inc.

The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on... [See More]

  • Supply Voltage: 3.3V
  • Density: 1000
  • Package Type: SOIC
  • Number of Words: 128