Short Circuit Protection Power over Ethernet (PoE) Controllers

6 Results
Power over Ethernet (PoE) -- 5073-POE1GAT-EXT-ND [POE1GAT-EXT from L-com, Inc.]
from DigiKey

POE EXTENDER, 1-PORT, GIGABIT 10 [See More]

  • Features: Short Circuit Protection
  • Operating Temperature: 14 to 113
  • Data Rate: 10 to 1000
  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
Power over Ethernet (PoE) -- 5073-POEOD1GAT-EXT-ND [POEOD1GAT-EXT from L-com, Inc.]
from DigiKey

POE EXTENDER, IP65 METAL OUTDOOR [See More]

  • Features: Short Circuit Protection
  • Operating Temperature: 14 to 113
  • Data Rate: 10 to 1000
  • Compliance / Approvals: IEEE 802.3af; IEEE 802.3at
Power over Ethernet (PoE) -- 993-1098-ND [POE16S-1AFG from Phihong USA]
from DigiKey

56V Power Over Ethernet (POE) 1 Port Extender 10/100/1000 Mbps Data Rate [See More]

  • Features: Short Circuit Protection
  • Input Voltage: 45 to 57
  • Output Voltage: 56
  • Data Rate: 10 to 1000
Power over Ethernet (PoE) -- 993-1149-ND [POE806U-24AT from Phihong USA]
from DigiKey

56V Power Over Ethernet (POE) 24 Port Midspan Injector 10/100/1000 Mbps Data Rate [See More]

  • Features: Short Circuit Protection
  • Input Voltage: 90 to 264
  • Output Voltage: 56
  • Data Rate: 10 to 1000
Power over Ethernet (PoE) -- 993-1174-ND [POE60S-4AF from Phihong USA]
from DigiKey

48V Power Over Ethernet (POE) 4 Port Extender 10/100 Mbps Data Rate [See More]

  • Features: Short Circuit Protection
  • Input Voltage: 36 to 57
  • Output Voltage: 48
  • Data Rate: 10 to 100
Power over Ethernet (PoE) -- 993-1241-ND [POE33U-560DO from Phihong USA]
from DigiKey

56V Power Over Ethernet (POE) 2 Port Extender 10/100/1000 Mbps Data Rate [See More]

  • Features: Short Circuit Protection
  • Input Voltage: 90 to 264
  • Output Voltage: 56
  • Data Rate: 10 to 1000