RoHS Compliant Power over Ethernet (PoE) Controllers
from DigiKey
56V Power Over Ethernet (POE) 1 Port Extender 10/100/1000 Mbps Data Rate [See More]
- Compliance / Approvals: IEEE 802.3af; CE Marking; RoHS; CE
- Input Voltage: 45 to 57
- Output Voltage: 56
- Data Rate: 10 to 1000
from DigiKey
56V Power Over Ethernet (POE) 24 Port Midspan Injector 10/100/1000 Mbps Data Rate [See More]
- Compliance / Approvals: IEEE 802.3at; CE Marking; RoHS; CE, cULus
- Input Voltage: 90 to 264
- Output Voltage: 56
- Data Rate: 10 to 1000
from DigiKey
48V Power Over Ethernet (POE) 4 Port Extender 10/100 Mbps Data Rate [See More]
- Compliance / Approvals: CE Marking; RoHS; CE
- Input Voltage: 36 to 57
- Output Voltage: 48
- Data Rate: 10 to 100
from DigiKey
56V Power Over Ethernet (POE) 2 Port Extender 10/100/1000 Mbps Data Rate [See More]
- Compliance / Approvals: IEEE 802.3af; CE Marking; RoHS; CE, cULus
- Input Voltage: 90 to 264
- Output Voltage: 56
- Data Rate: 10 to 1000
from Silicon Labs
The Si3402 is a complete power supply solution for power over Ethernet (PoE) powered device (PD) applications. The Si3402 PoE PD device is IEEE 802.3.af compliant. The Si3402 is the industry ’s most highly-integrated, IEEE 802.3 clause 33 compliant, PoE PD interface and pulse-width-modulated... [See More]
- Compliance / Approvals: IEEE 802.3af; RoHS
- Operating Temperature: -40 to 185
- Applications: Access Point; RFID; VoIP; Video / Cameras
from Silicon Labs
Efficient, intelligent and cost-effective balancing of powered device (PD) loads is a critical design consideration for multi-port PoE equipment. Complementing Silicon Labs ’ popular Si3452 PSE controllers, Silicon Labs ’ PoE power management ICs provide an easy-to-use, energy-efficient... [See More]
- Compliance / Approvals: IEEE 802.3at; RoHS
- Applications: Access Point; Midspan PSE; Switches; VoIP; Video / Cameras
- Form Factor: IC
from Silicon Labs
Efficient, intelligent and cost-effective balancing of powered device (PD) loads is a critical design consideration for multi-port PoE equipment. Complementing Silicon Labs ’ popular Si3452 PSE controllers, Silicon Labs ’ PoE power management ICs provide an easy-to-use, energy-efficient... [See More]
- Compliance / Approvals: IEEE 802.3at; RoHS
- Applications: PoE Controller
- Form Factor: IC
- Output Voltage: 0.6000 to 1
from Silicon Labs
The Si3452 is an IEEE 802.3at ™ (D4.2) compliant, quad-port power over Ethernet (PoE) controller for power sourcing equipment (PSE). The Si3452 PoE PSE solution is intended for use in endpoint (switch) or midspans designed to deliver power to PoE PDs, such as multi-radio wireless access... [See More]
- Compliance / Approvals: IEEE 802.3at; RoHS
- Applications: Access Point; Midspan PSE; RFID; Switches; VoIP; Video / Cameras