Module / Standalone Power over Ethernet (PoE) Controllers

3 Results
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered -- LPH240A-H
from Black Box

Hardened PoE PSE Switch, (6) 10/100 RJ-45, AC Powered [See More]

  • Form Factor: Module / Standalone
  • Compliance / Approvals: CE Marking
  • Applications: Switches
Fast EtherCAT / Fast Power over EtherCAT
from Baumer Ltd.

With their new absolute encoder series featuring an extremely short cycle time of 62.5 µs Baumer is on the edge of technology and sets again new standards in realtime communication between drives and control systems. The fast EtherCAT encoders... do the work of two standard encoders, what... [See More]

  • Form Factor: Module / Standalone
  • Operating Temperature: -4 to 185
ICP DAS 10/20-Channel Analog Input with High Voltage Protection PoE Module -- ICP-PET-7017-10
from L-com, Inc.

The PET-7017-10, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer... [See More]

  • Form Factor: Module / Standalone