Fire Proofing / Thermal Protection Natural Fibers and Fabrics
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and thermal performance. It is treated with a non-toxic solution that... [See More]
- Applications: Fire
- Type: Blanket or Batt
- Views / Search Form Triggers: Thermal Insulation
- Material: Cotton
from Bonded Logic, Inc.
UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]
- Applications: Architectural or Construction; Fire
- Type: Blanket or Batt
- Views / Search Form Triggers: Thermal Insulation
- Material: Cotton
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]
- Applications: Architectural or Construction; Fire; HVAC
- Type: Blanket or Batt
- Views / Search Form Triggers: Thermal Insulation
- Material: Cotton
from Bonded Logic, Inc.
The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial building. The UltraTouch Natural Cotton Radiant Barrier brings fire,... [See More]
- Applications: Architectural or Construction; Fire
- Type: Blanket or Batt
- Views / Search Form Triggers: Thermal Insulation
- Material: Cotton
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent thermal and acoustical performance. Natural Fiber Spa Insulation contains no fiberglass and does not itch... [See More]
- Applications: Fire; OEM
- Type: Blanket or Batt
- Views / Search Form Triggers: Thermal Insulation
- Material: Cotton