Blanket / Batt Natural Fibers and Fabrics

5 Results
Leather Welding Blanket -- WB L Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Leather or Hide
  • Length: 1.3 to 2.0
Appliance Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and thermal performance. It is treated with a non-toxic solution that... [See More]

  • Type: Blanket or Batt
  • Material: Cotton
  • Views / Search Form Triggers: Thermal Insulation
  • Thickness: 0.3750 to 5.5000
Denim Insulation -- UltraTouch™
from Bonded Logic, Inc.

UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]

  • Type: Blanket or Batt
  • Material: Cotton
  • Views / Search Form Triggers: Thermal Insulation
  • Thickness: 2.0000 to 8.0000
HVAC Duct Liner -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]

  • Type: Blanket or Batt
  • Material: Cotton
  • Views / Search Form Triggers: Thermal Insulation
  • Thickness: 0.5000 to 2.0000
Institutional Bedding Mattresses -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Mattresses are made from post consumer or post industrial recycled denim that is thermally bonded for stability and support. The Natural Fiber Mattress offers industry leading durability and fire resistance. The mattress is treated with a non-toxic solution that actively... [See More]

  • Type: Blanket or Batt
  • Material: Cotton
  • Views / Search Form Triggers: Thermal Insulation
  • Thickness: 1.5000 to 4.0000