Architectural / Construction Natural Fibers and Fabrics

3 Results
Unfaced Metal Building Insulation for Canada
from Owens Corning

Light-density, fibrous glass blanket to be laminated with appropriate facings, ideal for insulating metal roofs and metal building side walls. Moisture resistant, bacterial and fungal growth resistant. Meets fire resistance codes, excellent thermal insulation. When faced with appropriate finish,... [See More]

  • Applications: Architectural or Construction
  • Thickness: 2.0000 to 6.3000
  • Views / Search Form Triggers: Thermal Insulation
Denim Insulation -- UltraTouch™
from Bonded Logic, Inc.

UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]

  • Applications: Architectural or Construction; Fire
  • Type: Blanket or Batt
  • Views / Search Form Triggers: Thermal Insulation
  • Material: Cotton
HVAC Duct Liner -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]

  • Applications: Architectural or Construction; Fire; HVAC
  • Type: Blanket or Batt
  • Views / Search Form Triggers: Thermal Insulation
  • Material: Cotton