Sound Proofing / Insulation Natural Fibers and Fabrics
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Acoustical Panels are manufactured using high-performance recycled cotton fibers. The acoustical panels offer exceptional sound absorption, are thermally bonded for durability, contribute to healthy indoor air quality, and help you avoid fiberglass itch/irritation. In... [See More]
- Views / Search Form Triggers: Acoustic Insulation
- Thickness: 1.0000 to 2.0000
- Material: Cotton
- Width / OD: 48.00
from Bonded Logic, Inc.
Made from recycled textiles, UltraSonic eliminates unwanted ambient noise and excess echo within areas where clear, crisp sound quality is desired. Spaces containing hard surfaces often generate irritating acoustic conditions; UltraSonic lowers excessive noise levels and allows for excellent sound... [See More]
- Views / Search Form Triggers: Acoustic Insulation
- Width / OD: 12.00
- Material: Cotton
- Length: 0.3
from Bonded Logic, Inc.
UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy indoor air quality. The surface... [See More]
- Views / Search Form Triggers: Acoustic Insulation
- Material: Cotton
- Type: Blanket or Batt
- Thickness: 1.0000 to 2.0000