Thermoset (Crosslinked / Vulcanized) Gel Elastomers

2 Results
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Type / Grade: Thermally cured; Thermoplastic; Optical; MoldingCompound; ExtrusionGrade; FilmGrade; Liquid; Pellets
  • Process Type: Specialty/Other Process; Calendaring &Coating
  • General Types: Elastomer; Elastomer Gel
  • Chemical System: Polypropylene; Fluoropolymer
Sanitary Silicone Glazing, Perimeter, & Joint Sealant -- ELASTOSIL® 5100
from Wacker Chemical Corp.

ELASTOSIL ® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features. suitable for use in sanitary areas. non-sag. ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures. flexible at low (- 40 °C) and high temperatures... [See More]

  • Type / Grade: Thermally cured; ExtrusionGrade
  • Chemical System: Silicone
  • General Types: Elastomer; Elastomer Gel
  • Features: Unfilled