Flame Retardant (e.g. UL 94 Rated) Gel Elastomers
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Features: Unfilled; Flame Retardant; Electrically Conductive Compound
- Process Type: Specialty/Other Process; Calendaring &Coating
- General Types: Elastomer; Elastomer Gel
- Type / Grade: Thermally cured; Thermoplastic; Optical; MoldingCompound; ExtrusionGrade; FilmGrade; Liquid; Pellets
from Techsil Limited
F-164 FR REV1 is a castable polyurethane elastomer containing fire retardants that will meet a UL 94V-2 Rating. This grade is useful in applications where a tough, 60 Shore A rubber with self-extinguishing properties is required. RoHS and REACH compliant F-164 is ideal for special effects and the... [See More]
- Features: Flame Retardant
- Type / Grade: CastingResin
- General Types: Elastomer Gel
- Chemical System: Polyurethane
from Wacker Chemical Corp.
WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]
- Features: Unfilled; Flame Retardant
- Type / Grade: Optical
- General Types: Elastomer; Elastomer Gel
- Chemical System: Silicone