Web-Based Graphing and Visualization Software
from Technical Toolboxes, Inc.
IntelliCAD ® by Autodsys is the intelligent choice for engineers and designers. IntelliCAD by Autodsys was designed to be a low cost Computer Aided Design alternative by providing DWG file support as well as support for industry standard commands, menu files, script files, shape files, text... [See More]
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from COMSOL, Inc.
The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from COMSOL, Inc.
The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from COMSOL, Inc.
Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from COMSOL, Inc.
The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from COMSOL, Inc.
The Chemical Reaction Engineering Module is tailor-made to study reacting systems including the effects of material and energy transport. Starting with space-independent models, the module has tools to investigate kinetics using different chemistries, under the controlled conditions typical for... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from COMSOL, Inc.
Ready-made interfaces make it easy to simulate single and coupled processes related to subsurface flow. The module is well suited for studies in oil and gas flow in porous media, the modeling of groundwater flow, and the spread of pollution through soil. A variety of specialized interfaces are... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from COMSOL, Inc.
Almost every manufacturing process and product design must consider the effect of thermal fluctuations. The Heat Transfer Module provides a combination of simulation capabilities to model heat transfer via conduction, convection, and radiation, as well as the ability to couple these to other... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from COMSOL, Inc.
The LiveLink for Inventor delivers a seamless integration of CAD and simulation. By establishing an associative connection between the two applications, a change of a feature in the CAD model automatically updates the geometry in COMSOL Multiphysics, while retaining physics settings. All parameters... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary