Proprietary Graphing and Visualization Software

25 Results
3D Electromagnetic Simulation Software -- XFdtd®
from Remcom (USA)

XFdtd ® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features. XF is full-wave 3D electromagnetic modeling software for analyzing EM field simulation in complex, high-fidelity... [See More]

  • Source Code: Proprietary
  • Use: Professional
Data Visualization and Configuration Sofware -- SOLOnet & IO Configurator
from LAND

Simple, easy-to-use software Free download for configuration and monitoring of SOLONet and IQ –E and –P digital thermometers from a Windows PC. [See More]

  • Source Code: Proprietary
  • Operating System: Windows
  • Use: Professional
  • Licensing: Perpetual
3D Wireless Prediction Software -- Wireless InSite®
from Remcom (USA)

Wireless InSite's unique collection of features gives users the ability to analyze even the most complex and massive propagation problems. ● X3D Propagation Model: X3D is a 3D propagation model with no restrictions on geometry shape or transmitter/receiver height. This accurate model includes... [See More]

  • Source Code: Proprietary
  • Use: Professional
Pyrometer Data Logging and Configuration Software -- SPOTPro
from LAND

Giving a complete overview of all the SPOT thermometers connected to your network, SPOTPro allows you to independently configure data logging for each thermometer, by setting automatic triggers for data storage. SPOTPro allows users to compare live and historical data to trend and diagnose process... [See More]

  • Source Code: Proprietary
  • Operating System: Windows
  • Use: Professional
  • Licensing: Perpetual
Far Zone Radiation, RCS, and EMI/EMC for Electrically-Large Platforms Analysis Tool -- XGtd®
from Remcom (USA)

XGtd ® is a ray-based electromagnetic analysis tool for assessing the effects of a vehicle or vessel on antenna radiation, predicting coupling between antennas, and predicting radar cross section (RCS). It is ideally suited for applications with higher frequencies or very large platforms where... [See More]

  • Source Code: Proprietary
  • Use: Professional
Radar Simulation Software -- WaveFarer®
from Remcom (USA)

WaveFarer is a high fidelity radar simulator that accounts for multipath and scattering from structures and vehicles in the immediate environment of a radar system as well as key atmospheric and scattering effects for frequencies up to and beyond 100 GHz. Applications include simulation of... [See More]

  • Source Code: Proprietary
  • Use: Professional
Maple Math Software
from Maplesoft

The Essential Tool for Mathematics. Maple is math software that combines the world's most powerful math engine with an interface that makes it extremely easy to analyze, explore, visualize, and solve mathematical problems. Solve math problems easily and accurately, without worrying that you've lost... [See More]

  • Source Code: Proprietary
  • Operating System: Windows
  • Use: Educational; Professional
COMSOL Multiphysics® -- AC/DC Module
from COMSOL, Inc.

The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based
Analog Office
from AWR Corporation

Analog Office design suite is a modern and complete design system that is specifically architected and optimized from the ground up for analog and radio-frequency integrated circuit (RFIC) designs. Analog Office software leverages AWR's unique unified data model to provide designers with a... [See More]

  • Source Code: Proprietary
  • Licensing: Perpetual
  • Use: Professional
  • Deployment: Standalone
CADWorx®
from Intergraph Corporation

ntergraph CADWorx Plant Design Suite is an integrated, complete AutoCAD ®-based software series for plant design that provides intelligent drawing and database connectivity, advanced levels of automation, and easy-to-use drafting tools. The comprehensive series of design tools includes... [See More]

  • Source Code: Proprietary
  • Licensing: Perpetual
  • Use: Professional
  • Deployment: Standalone (optional feature); Web-Based (optional feature)
IntelliCAD 6 by Autodsys
from Technical Toolboxes, Inc.

IntelliCAD ® by Autodsys is the intelligent choice for engineers and designers. IntelliCAD by Autodsys was designed to be a low cost Computer Aided Design alternative by providing DWG file support as well as support for industry standard commands, menu files, script files, shape files, text... [See More]

  • Source Code: Proprietary
  • Deployment: Web-Based
  • Use: Professional
Virtual Support Software -- t project
from transfluid Maschinenbau GmbH

With t project, you can see all the variables of the bending process before starting production. Even complex bending geometries can be planned and executed in a material-adapted and collision-free manner. The virtual bending simulation determines exact bending times and cutting lengths and checks... [See More]

  • Source Code: Proprietary
  • Deployment: Standalone; Web-Based (optional feature)
  • Use: Professional
YESDAQ Data Visualization Software
from Yankee Environmental Systems, Inc.

YESDAQ software for MS-Windows NT supports the collection, database storage and web presentation of instrument data. YESDAQ is standards-based and uses open-source software components including mySQL and the Apache web server. YESDAQ fully automates the retrieval, processing, and display of data... [See More]

  • Source Code: Proprietary
  • Operating System: Windows
  • Use: Professional
  • Licensing: Perpetual
Composite Designer Pattern Software
from McClean Anderson

McClean Anderson's Composite Designer is a highly advanced, user-friendly, pattern development software used in designing and modeling complex filament wound structures. During part program development, winding simulations can be rendered with ease, allowing the users to analyze multiple winding... [See More]

  • Source Code: Proprietary
MapleSim Advanced System-Level Modeling
from Maplesoft

The new version of MapleSim provides new model development and analysis capabilities for easy creation of Digital Twins and other virtual prototypes. MapleSim is a natural environment for modeling multidomain systems that supports the rapid creation and testing of initial concepts so engineers can... [See More]

  • Source Code: Proprietary
  • Operating System: Windows
  • Use: Educational; Professional
COMSOL Multiphysics® -- Acoustics Modue
from COMSOL, Inc.

The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based
APLAC
from AWR Corporation

AWR acquired APLAC in 2005 and has since integrated this world class, foundry-approved harmonic balance / transient circuit simulation engine into its product portfolio. This technology is only available within AWR design suites. The APLAC simulation engine has been used in Nokia product development... [See More]

  • Source Code: Proprietary
  • Licensing: Perpetual
  • Use: Professional
  • Deployment: Standalone
CAESAR II®
from Intergraph Corporation

Ensuring your plant ’s piping systems adhere to international codes and standards plays an integral role in keeping your plant operational. Intergraph CAESAR II software makes it easy to input and display all the data needed to accurately define a piping system analysis model. It evaluates the... [See More]

  • Source Code: Proprietary
  • Licensing: Perpetual
  • Use: Professional
  • Deployment: Standalone (optional feature); Web-Based (optional feature)
Simwind Fiber Pattern Development Software
from McClean Anderson

Designs and models complex filament wound structures. Features: Supports multiple DXF formats to Import and Export mandrel definition. Motion editing through table or in a graphical format. Uses simple CSV file format to export and import motion data. Users can create and edit files outside of... [See More]

  • Source Code: Proprietary
COMSOL Multiphysics® -- Batteries & Fuel Cells Module
from COMSOL, Inc.

The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based
AXIEM
from AWR Corporation

AWR's AXIEM electromagnetic (EM) software is an industry first to deliver EM analysis as a true upfront design technology. Its speed, capacity and accuracy benefit designers most by helping to diagnose issues early, thereby significantly shortening the design process. The AXIEM product was developed... [See More]

  • Source Code: Proprietary
  • Licensing: Perpetual
  • Use: Professional
  • Deployment: Standalone
ISOGEN®
from Intergraph Corporation

ISOGEN is the world's leading solution for the total automation of piping isometric drawing production and is the de facto standard CAD system for drawing piping isometrics. Supplied by all major plant design vendors, the system might already be in use in your organization, embedded within your... [See More]

  • Source Code: Proprietary
  • Licensing: Perpetual
  • Use: Professional
  • Deployment: Standalone (optional feature); Web-Based (optional feature)
COMSOL Multiphysics® -- CAD Import Module
from COMSOL, Inc.

Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based
Microwave Office
from AWR Corporation

Microwave Office RF/microwave design software is the industry's fastest growing microwave design platform. Microwave Office has revolutionized the communications design world by providing users with a superior choice. Built on the unique AWR high-frequency design environment platform with its unique... [See More]

  • Source Code: Proprietary
  • Licensing: Perpetual
  • Use: Professional
  • Deployment: Standalone
PDS®
from Intergraph Corporation

PDS is a comprehensive, intelligent computer-aided design/engineering (CAD/CAE) application for plant design, construction, and operations. Production-driven, it helps EPCs and owner/operators deliver the best design possible - and do it more efficiently to reduce the total installed cost of the... [See More]

  • Source Code: Proprietary
  • Licensing: Perpetual
  • Use: Professional
  • Deployment: Standalone (optional feature); Web-Based (optional feature)