MAC Graphing and Visualization Software

18 Results
COMSOL Multiphysics® -- AC/DC Module
from COMSOL, Inc.

The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Acoustics Modue
from COMSOL, Inc.

The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Batteries & Fuel Cells Module
from COMSOL, Inc.

The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- CAD Import Module
from COMSOL, Inc.

Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- CFD Module
from COMSOL, Inc.

The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Chemical Reaction Engineering Module®
from COMSOL, Inc.

The Chemical Reaction Engineering Module is tailor-made to study reacting systems including the effects of material and energy transport. Starting with space-independent models, the module has tools to investigate kinetics using different chemistries, under the controlled conditions typical for... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Earth Science Module
from COMSOL, Inc.

Ready-made interfaces make it easy to simulate single and coupled processes related to subsurface flow. The module is well suited for studies in oil and gas flow in porous media, the modeling of groundwater flow, and the spread of pollution through soil. A variety of specialized interfaces are... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Heat Transfer Module
from COMSOL, Inc.

Almost every manufacturing process and product design must consider the effect of thermal fluctuations. The Heat Transfer Module provides a combination of simulation capabilities to model heat transfer via conduction, convection, and radiation, as well as the ability to couple these to other... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- LiveLink™ For Inventor®
from COMSOL, Inc.

The LiveLink for Inventor delivers a seamless integration of CAD and simulation. By establishing an associative connection between the two applications, a change of a feature in the CAD model automatically updates the geometry in COMSOL Multiphysics, while retaining physics settings. All parameters... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- LiveLink™ For MATLAB®
from COMSOL, Inc.

Seamlessly integrate COMSOL Multiphysics with MATLAB to extend your modeling with scripting and to build your own applications that incorporate your models. The LiveLink for MATLAB lets you utilize the full power of MATLAB and its toolboxes in preprocessing, model manipulation and postprocessing to:... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- LiveLink™ For Pro/Engineer®
from COMSOL, Inc.

The LiveLink for Pro/ENGINEER deliver a seamless integration of CAD and simulation. By establishing an associative connection between the two applications, a change of a feature in the CAD model automatically updates the geometry in COMSOL Multiphysics, while retaining physics settings. All... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- LiveLink™ For SolidWorks®
from COMSOL, Inc.

The LiveLink for SolidWorks delivers a seamless integration of CAD and simulation. By establishing an associative connection between the two applications, a change of a feature in the CAD model automatically updates the geometry in COMSOL Multiphysics, while retaining physics settings. All... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Material Library
from COMSOL, Inc.

COMSOL Multiphysics gives you complete control over definitions and use of your material properties through the Model Builder and Material Browser. The Material Browser allows you to manage all your model ’s materials in one place, and can be complemented by the Material Library. This contains... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- MEMS Module
from COMSOL, Inc.

The design and modeling of microscale electro-mechanical systems (MEMS) is a unique engineering discipline. At small length scales, designs must consider the effects of several physical phenomena. For example: electromagnetic-structural, thermal-structural, and fluid-structural interactions (FSI)... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Optimization Module
from COMSOL, Inc.

No matter the engineering discipline, once you have a model of a product or a process, you want to improve upon it. The Optimization Module can be used throughout the COMSOL Multiphysics product family, it is a general interface for computing optimal solutions to engineering problems. Model inputs... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Plasma Module
from COMSOL, Inc.

Low temperature plasmas represent the amalgamation of fluid mechanics, reaction engineering, physical kinetics, heat transfer, mass transfer and electromagnetics. The Plasma Module is a specialized tool for modeling non-equilibrium discharges which occur in a wide range of engineering disciplines. [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- RF Module
from COMSOL, Inc.

Modeling in the RF, microwave and optical regimes requires modeling the propagation of electromagnetic waves in and around structures that can be metallic, dielectric, gyromagnetic, or even metamaterials with engineered properties. The RF Module offers you the tools to meet this challenge by... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Structural Mechanics Module
from COMSOL, Inc.

The Structural Mechanics Module is dedicated to the analysis of components and subsystems where it is necessary to evaluate deformations under loads. It also contains special physics interfaces for the modeling of shells, beams and trusses. Physics interfaces in this module solve stationary and... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based