Windows Graphing and Visualization Software

10 Results
Data Visualization and Configuration Sofware -- SOLOnet & IO Configurator
from LAND

Simple, easy-to-use software Free download for configuration and monitoring of SOLONet and IQ –E and –P digital thermometers from a Windows PC. [See More]

  • Operating System: Windows
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Pyrometer Data Logging and Configuration Software -- SPOTPro
from LAND

Giving a complete overview of all the SPOT thermometers connected to your network, SPOTPro allows you to independently configure data logging for each thermometer, by setting automatic triggers for data storage. SPOTPro allows users to compare live and historical data to trend and diagnose process... [See More]

  • Operating System: Windows
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
YESDAQ Data Visualization Software
from Yankee Environmental Systems, Inc.

YESDAQ software for MS-Windows NT supports the collection, database storage and web presentation of instrument data. YESDAQ is standards-based and uses open-source software components including mySQL and the Apache web server. YESDAQ fully automates the retrieval, processing, and display of data... [See More]

  • Operating System: Windows
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Maple Math Software
from Maplesoft

The Essential Tool for Mathematics. Maple is math software that combines the world's most powerful math engine with an interface that makes it extremely easy to analyze, explore, visualize, and solve mathematical problems. Solve math problems easily and accurately, without worrying that you've lost... [See More]

  • Operating System: Windows
  • Source Code: Proprietary
  • Use: Educational; Professional
COMSOL Multiphysics® -- AC/DC Module
from COMSOL, Inc.

The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
MapleSim Advanced System-Level Modeling
from Maplesoft

The new version of MapleSim provides new model development and analysis capabilities for easy creation of Digital Twins and other virtual prototypes. MapleSim is a natural environment for modeling multidomain systems that supports the rapid creation and testing of initial concepts so engineers can... [See More]

  • Operating System: Windows
  • Source Code: Proprietary
  • Use: Educational; Professional
COMSOL Multiphysics® -- Acoustics Modue
from COMSOL, Inc.

The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- Batteries & Fuel Cells Module
from COMSOL, Inc.

The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- CAD Import Module
from COMSOL, Inc.

Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based
COMSOL Multiphysics® -- CFD Module
from COMSOL, Inc.

The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]

  • Operating System: Windows; MAC; Linux; Chrome
  • Source Code: Proprietary
  • Use: Professional
  • Deployment: Web-Based