PBGA IC PCI Bridges

3 Results
PCIe to PCI-X Bridge -- TSI384-133IL
from Integrated Device Technology

The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility. [See More]

  • Package Type: PBGA
  • Operating Temperature: -40 to 85
  • Technology: PCI Express
  • Pins: 256
PowerQUICC to PCI Bridge -- CA91L862A-50IL
from Integrated Device Technology

The CA91L862A (QSpan II ) is a PCI -to-Host processor bridge for the Freescale PowerQUICC ( MPC860 /850/821), the QUICC ( MC68360 ), and the MC68040 processors. The QSpan II operates at speeds up to 50 MHz on the processor bus, with programmable parity and burst/prefetch capability. It provides... [See More]

  • Package Type: PBGA
  • Pd: 900
  • Technology: PCI
  • Operating Temperature: -40 to 85
VME to PCI Bridge -- CA91C142D-25EE
from Integrated Device Technology

The CA91C142D (Universe II ) is the industry ’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the... [See More]

  • Package Type: PBGA
  • Pd: 3200
  • Technology: PCI
  • Operating Temperature: -20 to 70