TQFP IC PCI Bridges
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 048329-TSI340-66CQY. Packaging: Tray. Applications: PCI-to-PCI Bridge. Mounting: Surface Mount. Categories: Integrated Circuits. Case / Package: 128-TQFP (14x20). Supply Voltage - Operating: 3.3V. Popularity: Medium. Fake... [See More]
- Package Type: QFP; TQFP; 128-TQFP (14x20)
from Rochester Electronics
AM79C971 - Single-Chip Full-Duplex 10/100 Mbps Ethernet Controller for PCI Local Bus [See More]
- Package Type: QFP; TQFP; TQFP176
- Technology: PCI
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 043364-TSI382-66CQY. Packaging: Tray. Applications: PCI-to-PCI Bridge. Mounting: Surface Mount. Categories: Integrated Circuits. Case / Package: 176-TQFP (20x20). Supply Voltage - Operating: 1.2V. Popularity: Medium. Fake... [See More]
- Package Type: QFP; TQFP; 176-TQFP (20x20)
from Integrated Device Technology
Provides ridging between two PCI buses operating up to 66 MHz in 32-bit mode. [See More]
- Package Type: TQFP; TQFP
- Operating Temperature: 0 to 70
- Technology: PCI
- Pins: 128
from Integrated Device Technology
The 89HPEB383 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device 's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility. [See More]
- Package Type: TQFP; TQFP
- Operating Temperature: 0 to 70
- Technology: PCI; PCI Express
- Pins: 128
from Integrated Device Technology
The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device 's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility. [See More]
- Package Type: TQFP; TQFP
- Operating Temperature: 0 to 70
- Technology: PCI; PCI Express
- Pins: 176