SSOP IC PCI Bridges

3 Results
MIC2580-1.0BTSTR [MIC2580-1.0BTSTR from Micrel, Inc.]
from Rochester Electronics

HOT-SWAP PCI POWER CONTROLLER [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP24
  • Technology: PCI
Interface Bridges, 3 V, 3.6 V, 14 Pins, -40 C -- 598-USB1T11AMTC [USB1T11AMTC from onsemi]
from Utmel Electronic Limited

Interface Bridges, 3 V, 3.6 V, 14 Pins, -40 C [See More]

  • Package Type: SSOP; 14-TSSOP (0.173, 4.40mm Width)
  • Operating Temperature: -40 to 85
  • GPIO Ports: 2
  • Pins: 14
Motor / Motion / Ignition Controllers & Drivers H-BRIDGE MOTOR DRIVER -- 598-LV8019V-MPB-E [LV8019V-MPB-E from onsemi]
from Utmel Electronic Limited

Motor / Motion / Ignition Controllers & Drivers H-BRIDGE MOTOR DRIVER [See More]

  • Package Type: SSOP; 16-LSSOP (0.173, 4.40mm Width)
  • Operating Temperature: -30 to 85
  • Pd: 800
  • Pins: 16